EN
  • EN
  • DE

ESDA6V8AW5

Part No ESDA6V8AW5
Manufacturer Weitron Technology
Catalog END - OF - LIFE
Description Low Capacitance Quad Array for ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weitron Technology
Win Source Part Number 1172692-ESDA6V8AW5
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESDA6V8AW5 CAD Model

Description

The ESDA6V8AW5 is a transient voltage suppressor (TVS) diode manufactured by Weitron Technology. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events.

Applications:

  • Mobile phones: Protects the antenna, keypad, and LCD interface.
  • Portable devices: Safeguards data lines and power lines in MP3 players, digital cameras, and PDAs.
  • Communication equipment: Provides ESD protection for RS-232, RS-485, and CAN bus interfaces.
  • Consumer electronics: Protects I/O ports and power supplies in TVs, DVD players, and set-top boxes.
  • Automotive electronics: Offers protection for automotive control units and sensor interfaces.

Features:

  • Low clamping voltage: Effectively limits the voltage during transient events to protect downstream components.
  • Low leakage current: Minimizes power consumption in the protected circuit.
  • Fast response time: Quickly reacts to transient voltage surges to provide immediate protection.
  • Small footprint: Available in compact SMD packages for space-saving designs.
  • AEC-Q101 qualified: Suitable for automotive applications due to its high reliability and robustness.

Benefits:

  • Enhanced ESD protection: Prevents damage to sensitive components from electrostatic discharge.
  • Improved system reliability: Reduces the risk of system failure due to transient voltage events.
  • Space-saving design: Compact package allows for easy integration into small devices.
  • Low power consumption: Minimizes battery drain in portable applications.
  • Automotive-grade reliability: Ensures reliable performance in harsh automotive environments.

Additional Details:

The ESDA6V8AW5 typically utilizes silicon avalanche technology for effective transient voltage suppression. Key specifications include the reverse working voltage, breakdown voltage, and peak pulse power. The package is typically a SOD-323 or similar surface mount package. It's important to consult the manufacturer's datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess