EN
  • EN
  • DE

1640740000

Part No 1640740000
Manufacturer Weidmuller
Catalog Terminal Blocks - Marker Strips
Description TAG MARKER 8X5MM WHT 720/BX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Terminal Blocks Terminal Block Accessories Terminal Block Marker Strips
Series WS
Package Bulk
Product Status Active
Type Label, Snap In
Legend Type Blank
Pitch 0.197" (5.00mm)
For Use With/Related Products SAK and W Series
Color White
Win Source Part Number WS1206201-1640740000
Ultra Librarian 3D Model Ultra Librarian 1640740000 CAD Model

Description

WS markers are the perfect match for the W-series connectors. Thanks to their system compatibility, the WS tags can also be used with the I-series and the Zseries. The large marking surfaces do not only permit long character strings but also multi-line text. WS markers are ideal for labels with long, customised character strings. Thanks to the proven MultiCard format, printing with laser printer, PrintJet ADVANCED, plotter or MC-Mobilo is possible.
• Can be fitted in strips or individually
• Markers in proven MultiCard format

You May Also Be Interested in

Phoenix Contact
ZACK STRIP FLAT PRINTED VERT
Need more? Email Us
Omron
TB LABEL 4.0MM MARKING 91-100
Need more? Email Us
Phoenix Contact
TERM BLK STRIP MARKER SET
Lowest to $1.8545
Phoenix Contact
ZACK STRIP UNPRINTED STRIPS
Need more? Email Us
Altech corporation
MARKING TAG SET MT5 100 TAGS IMP / Connector Label, Snap In For DIN Rail and Panel Mount Terminal Blocks
Need more? Email Us
Phoenix Contact
ZACK STRIP 10-SECTION WHITE
Need more? Email Us
Phoenix Contact
CONN ACC MARKER STRIP UNPRINTED
Need more? Email Us
Eaton Bussmann
MARKING LABEL BLANK
Need more? Email Us
TE Connectivity
023400220 RC810 MARKER HORZ 1-10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess