EN
  • EN
  • DE

1607120000

Part No 1607120000
Manufacturer Weidmuller
Catalog Unclassified
Description TERM BLOCK HDR 10POS 90DEG 3.5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 11 Weeks
Features 10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138" (3.50mm) 90°, Right Angle - Through Hole
Manufacturer Weidmuller
Series Omnimate SL
Package Bulk
Operating Temperature Range -50°C ~ 100°C
Mounting Through Hole
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 1607120000-NDR, SL 3.50/10/90F 3.2SN OR BX, SL3.5/90/10F OG 3.2
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905402-1607120000
Ultra Librarian 3D Model Ultra Librarian 1607120000 CAD Model

Description

The Weidmuller Omnimate SL is a 10 position terminal block header with male pins and a shrouded (4 side) 0.138" (3.50mm) 90°, right angle-through hole format.

  • Temperature Range: -50°C to 100°C
  • Category: Connector
  • Supply and Demand: balanced
  • Quantity per Package: 50
  • ECCN: EAR99
  • HTSUS: 8536.69.4040
  • Other part numbers: 1607120000-NDR, SL 3.50/10/90F 3.2SN OR BX, and SL3.5/90/10F OG 3.2

You May Also Be Interested in

83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8911 $52.0398
43+ $2.3722 $102.0046
66+ $2.2981 $151.6746
90+ $2.2239 $200.1510
117+ $2.1498 $251.5266
156+ $1.9274 $300.6744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess