EN
  • EN
  • DE

1527510000

Part No 1527510000
Manufacturer Weidmuller
Catalog Terminal Blocks
Description Conn Terminal Block SKT 13 POS 5.08mm Screw RA Cable Mount 15A Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Terminal Block
Contact Material Copper, Tin
Contact Plating Tin
Current 15 A
Current Rating 19 A
Flammability Rating UL94 V-0
Height 15.2 mm
Housing Color Black
Housing Material Plastic
Lead Free Lead Free
Length 66 mm
Mount Cable, Free Hanging
Number of Circuits 13
Number of Contacts 13
Number of Levels 1
Number of Positions 13
Number of Positions Per Level 13
Number of Rows 1
Orientation Right Angle
Packaging Bulk
Pitch 5.08 mm
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Termination Screw
Voltage 300 V
Voltage Rating 400 V
Width 20 mm
Wire/Cable Gauge 26 AWG
Wire Gauge (Max) 26 AWG
Wire Gauge (Min) 12 AWG
Win Source Part Number 1213755-1527510000
Categories Terminal Blocks
Manufacturer Weidmuller
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1527510000 CAD Model

Description

The 1527510000 is a terminal block connector designed for use in various applications. 1527510000 is the product, and Weidmuller is the manufacturer.

  • Positions: 13
  • Levels: 1
  • Pitch: 5.08 mm
  • Current Rating: 19 A
  • Voltage Rating: 400 V
  • Termination: Screw
  • Material: Copper
  • Plating: Tin
  • Length: 66 mm
  • Width: 20 mm
  • Height: 15.2 mm
  • Orientation: Right-Angle
  • Mounting: Cable, Free Hanging
  • Packaging: Bulk
  • Lead-Free: Yes
  • RoHS: Compliant

You May Also Be Interested in

Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.3232
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0379
Conta-Clip, Inc.
3 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Amphenol Anytek
13 Position Wire to Board Terminal Block Horizontal with Board 0.295" (7.50mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK DISCONNECT 8-20AWG
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 10-26AWG
Need more? Email Us
Molex, LLC
39532-1002 Molex Pluggable Terminal Blocks 5.08MM EURO HEADER RA BLK 2CKT datasheet, inventory, & pricing.
Lowest to $0.7044
Phoenix Contact
Terminal Block Connector 4 Position Feed Through Gray 16-20 AWG
Need more? Email Us
Amphenol Anytek
11 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7778 $62.2224
19+ $6.3825 $121.2675
29+ $6.1827 $179.2983
39+ $5.9829 $233.3331
50+ $5.7842 $289.2100
67+ $5.1860 $347.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
In Stock: 19 pieces Factory Stock: 19 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess