EN
  • EN
  • DE

1419500000

Part No 1419500000
Manufacturer Weidmuller
Catalog Custom Parts (0 - A)
Description Weidmüller OMNIMATE Signal - series RSV RSV1, 6 LS36 GR 4, 5 SN - 1419500000
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Beige
Connector Type Male Pin
Contact Plating Tin
Fastening Type Friction
Housing Color Grey
Lead Free Lead Free
Mount Through Hole
Number of Contacts 36
Number of Positions 36
Number of Rows 4
Packaging Bulk
Pitch 5.0038 mm
Radiation Hardening No
RoHS Compliant
Row Spacing 5.0038 mm
Termination Solder
Win Source Part Number 1122868-1419500000
Categories Custom Parts
Manufacturer Weidmuller
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1419500000 CAD Model

Description

The 1419500000 is a male pin connector manufactured by Weidmuller.

  • Type: Custom Part
  • Packaging: Bulk
  • Positions: 36
  • Rows: 4
  • Pitch: 5.0038 mm
  • Color: Beige
  • Mounting: Through-Hole
  • Termination: Soldered
  • Fastening Type: Friction
  • Contact Plating: Tin
  • Housing Color: Grey
  • Supply and Demand: Limited
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Radiation Hardening: Yes

You May Also Be Interested in

Inchange Semiconductor Company Limited
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess