EN
  • EN
  • DE

1218390000

Part No 1218390000
Manufacturer Weidmuller
Catalog Safety Relays
Description RCIKITZ 24VDC 2CO LED FG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Weidmüller
Category Relays Safety Relays
Package Bulk
Product Status Active
Mounting Type DIN Rail
Coil Voltage DC 24VDC
Contact Form DPDT (2 Form C)
Switching Voltage 250VAC, 250VDC - Max
Termination Style Spring Terminal
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Win Source Part Number WS1205819-1218390000
Ultra Librarian 3D Model Ultra Librarian 1218390000 CAD Model

Description

Relay modules with forcibly guided contacts Relays with forcibly guided contacts have a 99 % diagnostics coverage and an excellent reputation for use in safety systems. The contacts interlock mechanically with each other in order to ensure a synchronous switching status of both contacts. This guarantees that the alert contact will maintain the same switching status in the event of an error (for example, if the working contact welds from an overload). The controller (or safety controller) detects the alert contact and then compares the set values and actual values. If a difference occurs, measures can then be taken to protect equipment and human life.
• 2 CO contacts with 6 A, forcibily guided according to EN 61810-3 type B
• Proven component in safety technology
• Diagnosis coverage of 99 %

You May Also Be Interested in

Omron
SR130DD00, 24VDC, 2 SETS OF 3 OU
Need more? Email Us
Omron
FGRM42, 24VDC, 4NO+2NC MODULE
Need more? Email Us
TE Connectivity
RELAY SAFETY
Need more? Email Us
TE Connectivity
Force-Guided Rel, DC, Monostable
Need more? Email Us
Omron
RELAY SAFETY 3P 120V-240V
Need more? Email Us
Omron
SAFETY UNIT 4+1 O/P
Need more? Email Us
Omron
RELAY SAFETY 5P 24V
Need more? Email Us
Omron
FORCE-GUIDED RELAY 48V
Need more? Email Us
Omron
RELAY SAFETY 3PST 3A 115V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess