EN
  • EN
  • DE

1200000000

Part No 1200000000
Manufacturer Weidmuller
Catalog Connectors, Interconnects
Description INSERT MALE 6POS+1GND SCREW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsHeavy Duty ConnectorsHeavy Duty Connector Inserts, Modules
Manufacturer Weidmüller
Series Rockstar? HE
Packaging Bulk
Part Status Active
Connector Type Insert
Gender Male
Number of Positions 6+Ground
Size 3
Termination Style Screw
Voltage Rating 500V
Current Rating (Amps) 24A
Operating Temperature -40°C ~ 125°C
Housing Material Polycarbonate (PC), Glass Filled
Contact Material Copper Alloy
Contact Finish Silver
Material Flammability Rating UL94 V-0
Ultra Librarian 3D Model Ultra Librarian 1200000000 CAD Model

You May Also Be Interested in

Amphenol Commercial Products
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
JST Sales America Inc.
VH HEADER (TOP)
Need more? Email Us
TE Connectivity
40POS,TAB0.64X0.64,HDR ASSY,90DE
Need more? Email Us
Adam Technologies, Inc.
CONNECTOR, DC POWER JACK
Need more? Email Us
Molex, LLC
KK 254 Solid Header Right-Angle
Need more? Email Us
Molex, LLC
1.5 FPC CONN 1ROW JACKET ASSY 12
Need more? Email Us
I-Pex
CABLINE-CA RECEPTACLE 10P
Need more? Email Us
Molex, LLC
CONN PLUG HSG 6POS 4.20MM
Need more? Email Us
JST Sales America Inc.
JWPF RECEPTACLE HOUSING ASSEMBLY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess