EN
  • EN
  • DE

BTA225B-600B,118

Part No BTA225B-600B,118
Manufacturer WeEn Semiconductors
Catalog Triacs
Description Triacs TAPE13 3Q TRIAC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WeEn Semiconductors
On-State RMS Current - It RMS 25 A
Non Repetitive On-State Current 208 A
Rated Repetitive Off-State Voltage VDRM 600 V
Off-State Leakage Current @ VDRM IDRM 100 uA
On-State Voltage 1.3 V
Holding Current Ih Max 60 mA
Gate Trigger Voltage - Vgt 700 mV
Gate Trigger Current - Igt 34 mA
Maximum Operating Temperature + 125 C
Mounting Style SMD/SMT
Package / Case SOT-404-3
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand WeEn Semiconductors
Product Type Triacs
Standard Pack Qty 800
Subcategory Thyristors
Ultra Librarian 3D Model Ultra Librarian BTA225B-600B,118 CAD Model

Description

The BTA225B-600B,118 is a high-quality Triac manufactured by NXP Semiconductors, a trusted name in the electronics industry. This component is designed to control AC power in a variety of applications, from simple household appliances to sophisticated industrial equipment.

Key Features

  • Current Rating: The BTA225B-600B,118 can handle a maximum RMS on-state current of 25A, making it suitable for high-power applications.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (VDRM) of 600V, this Triac can be used in circuits with high voltage requirements.
  • Gate Trigger Voltage: The gate trigger voltage (VGT) of this device is specified to be in the range of 1.5V, ensuring low power consumption for the gate control circuit.
  • Operating Temperature: The BTA225B-600B,118 is designed to operate within a wide temperature range, from -40°C to +125°C, making it suitable for harsh environments.
  • Package: Enclosed in a robust SOT404 package, the Triac ensures a compact footprint while providing excellent heat dissipation characteristics.

Applications

The versatility of the BTA225B-600B,118 allows it to be used in a multitude of applications such as:

  • Motor control circuits for fans, blowers, and pumps
  • Lighting dimmers for both residential and commercial settings
  • Heating control systems including HVAC and cooking appliances
  • Industrial control systems for process automation
  • Power switching devices for improved energy efficiency

Quality and Reliability

NXP Semiconductors ensures that the BTA225B-600B,118 meets the highest standards of quality and reliability. Each Triac is subjected to rigorous testing and quality control measures, guaranteeing performance and durability in the field. This commitment to quality makes the BTA225B-600B,118 an ideal choice for designers and engineers seeking a reliable solution for AC power control.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess