EN
  • EN
  • DE

ACTT4S-800E

Part No ACTT4S-800E
Manufacturer WeEn Semiconductors
Catalog Triacs
Description AC Thyristor Triac power switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WeEn Semiconductors
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816540-ACTT4S-800E
Ultra Librarian 3D Model Ultra Librarian ACTT4S-800E CAD Model

Description

The WeEn Semiconductors ACTT4S-800E is a robust and reliable triac designed for AC power control applications. As part of the ACTT series, it's known for its ability to handle high surge currents and efficiently control AC loads. This triac is well-suited for use in various applications that require precise and dependable AC power switching.

Applications

  • Lighting Control: Used in light dimmers for incandescent, halogen, and LED lighting systems.
  • Motor Speed Control: Employed in appliances and industrial equipment to control the speed of AC motors (e.g., fans, pumps).
  • Heater Control: Found in thermostats and heating systems for temperature regulation.
  • Solid State Relays (SSRs): Serves as the switching component in SSRs for various industrial and commercial applications.
  • AC Power Switching: Used for general-purpose AC power switching in a variety of electronic devices and systems.

Features

  • High Blocking Voltage: 800V repetitive peak off-state voltage, providing a substantial safety margin in AC line applications.
  • High Surge Current Capability: Designed to withstand high inrush currents, making it suitable for handling inductive loads.
  • Sensitive Gate Triggering: Requires a low gate trigger current, which simplifies interfacing with microcontrollers and other control circuits.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness by limiting the use of hazardous substances.
  • Through-Hole Mounting: Designed for easy mounting on PCBs using standard through-hole soldering techniques.

Benefits

  • Reliable AC Power Control: Ensures dependable and efficient switching of AC loads.
  • Overvoltage Protection: The high blocking voltage protects against voltage spikes and surges, enhancing system reliability.
  • Easy to Use: The sensitive gate triggering feature simplifies integration with control circuits.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The ACTT4S-800E typically features an on-state current rating of 4A. The gate trigger current is generally less than 10mA. The operating temperature range typically falls between -40°C and 125°C. The package is commonly a TO-220AB. Detailed specifications, including thermal resistance and surge current ratings, are available in the WeEn Semiconductors datasheet for this specific part.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5917 $50.2945
210+ $0.4855 $101.9550
320+ $0.4704 $150.5280
440+ $0.4552 $200.2880
570+ $0.4400 $250.8000
765+ $0.3945 $301.7925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess