EN
  • EN
  • DE

327-HDS/03

Part No 327-HDS/03
Manufacturer WECO Electrical Connectors Inc.
Catalog Terminal Blocks
Description TERMINAL STRIP; SCRW; 03; 14-6 A / 3 Circuit 0.571" (14.50mm) Eurostyle Terminal Strip Connector Screws
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks>Barrier Blocks
Manufacturer WECO Electrical Connectors Inc.
Packaging Bulk
Terminal Block Type Eurostyle Terminal Strip
Number of Circuits 3
Number of Wire Entries 6
Pitch 0.571" (14.50mm)
Number of Rows 2
Current Rating (Amps) 80A
Voltage Rating 300V
Wire Gauge 4-14 AWG
Top Termination Screws
Bottom Termination Closed
Barrier Type Enclosed
Color White
Terminal Screw Material Steel
Terminal Screw Finish Zinc
Mounting Chassis, Panel
Temperature Range - Operating -40°C ~ 100°C
Material - Insulation Polyamide (PA), Nylon
Material Flammability Rating UL94 V-0
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 3072-327-HDS/03
Standard Package 100
Win Source Part Number 1332146-327-HDS/03
Ultra Librarian 3D Model Ultra Librarian 327-HDS/03 CAD Model

Description

The WECO Electrical Connectors Inc. 1332146-327-HDS/03 is a connector component used in various devices.

  • Packaging: bulk
  • Pitch: 0.571" (14.50mm)
  • Color: white
  • Number of Rows: 2
  • Wire Gauge: 4-14 AWG
  • Voltage Rating: 300V
  • Material - Insulation: Polyamide (PA), Nylon
  • Material Flammability Rating: UL94 V-0
  • Number of Circuits: 3
  • Standard Package: 100
  • Mounting: chassis, panel
  • Number of Wire Entries: 6
  • Temperature Range - Operating: -40°C ~ 100°C
  • Terminal Block Type: Eurostyle Terminal Strip
  • Top Termination: screws
  • Bottom Termination: closed
  • Barrier Type: enclosed
  • Terminal Screw Material: steel
  • Terminal Screw Finish: zinc
  • Current Rating (Amps): 80A
  • REACH Status: REACH Unaffected
  • HTSUS: 8536.90.4000
  • Moisture Sensitivity Level (MSL): Not Applicable

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.562\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 14CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.625\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRCUIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6819 $53.4552
19+ $5.4826 $104.1694
29+ $5.3112 $154.0248
39+ $5.1399 $200.4561
51+ $4.9686 $253.3986
68+ $4.4546 $302.9128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess