EN
  • EN
  • DE

WR06X243JTL

Part No WR06X243JTL
Manufacturer Walsin Technology Corporation
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842466-WR06X243JTL
Ultra Librarian 3D Model Ultra Librarian WR06X243JTL CAD Model

Description

The WR06X243JTL is a thick film chip resistor manufactured by Walsin Technology Corporation. It's designed for surface mount applications, providing a stable and reliable resistance in diverse electronic circuits. The resistor features a compact 0603 package size, making it suitable for high-density PCB designs where space is limited.

Applications

  • Consumer electronics
  • Industrial equipment
  • Medical devices
  • Automotive electronics
  • Power supplies

Features

  • Resistance Value: 24kΩ (24 x 10^3 ohms)
  • Tolerance: ±5%
  • Power Rating: 0.1W (1/10W)
  • Temperature Coefficient: ±200 ppm/°C
  • Package Size: 0603 (1.6mm x 0.8mm)
  • Termination: RoHS compliant terminations
  • Construction: Thick film resistive element on a ceramic substrate

Benefits

  • Stable Performance: Thick film technology ensures stable resistance values over a wide range of operating conditions.
  • Space Saving: The small 0603 package allows for high-density PCB designs.
  • Reliable Operation: Designed for long-term reliability in various applications.
  • RoHS Compliant: Meets environmental regulations for lead-free electronics manufacturing.
  • Cost-Effective: Provides a balance of performance and affordability.

Additional Details

The WR06X243JTL resistor is manufactured using a thick film process, where a resistive paste is screen-printed onto a ceramic substrate and then fired at high temperatures. This creates a robust and stable resistive element. The resistor's tolerance of ±5% indicates the acceptable variation in the actual resistance value compared to the nominal value of 24kΩ. The temperature coefficient of ±200 ppm/°C specifies how much the resistance value will change with temperature variations. This resistor is commonly used in circuits where precise resistance values are not critical, and a tolerance of ±5% is acceptable. Its power rating of 0.1W indicates the maximum power that the resistor can safely dissipate without overheating or failing. It's crucial to select a resistor with an adequate power rating for the specific application to ensure reliable operation. The 0603 package size is a standard surface mount size, ensuring compatibility with automated assembly equipment. The RoHS compliant terminations indicate that the resistor is manufactured without the use of hazardous substances, making it suitable for environmentally conscious applications.

You May Also Be Interested in

Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess