EN
  • EN
  • DE

WR06X183JTL

Part No WR06X183JTL
Manufacturer Walsin Technology Corporation
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842455-WR06X183JTL
Ultra Librarian 3D Model Ultra Librarian WR06X183JTL CAD Model

Description

The WR06X183JTL is a thick film chip resistor manufactured by Walsin Technology Corporation. It's designed for surface mount applications and provides a stable and reliable resistance in various electronic circuits. This resistor features a compact 0603 package size, making it suitable for densely populated PCBs where space is a constraint.

Applications

  • General consumer electronics
  • Industrial control systems
  • Power supplies
  • Communication equipment
  • LED lighting circuits

Features

  • Resistance Value: 18kΩ (18 x 10^3 ohms)
  • Tolerance: ±5%
  • Power Rating: 0.1W (1/10W)
  • Temperature Coefficient: ±200 ppm/°C
  • Package Size: 0603 (1.6mm x 0.8mm)
  • Termination: RoHS compliant terminations
  • Construction: Thick film resistive element on a ceramic substrate

Benefits

  • Stable Performance: Thick film technology ensures stable resistance values over a wide range of operating conditions.
  • Space Saving: The small 0603 package allows for high-density PCB designs.
  • Reliable Operation: Designed for long-term reliability in various applications.
  • RoHS Compliant: Meets environmental regulations for lead-free electronics manufacturing.
  • Cost-Effective: Provides a balance of performance and affordability.

Additional Details

The WR06X183JTL resistor is manufactured using a thick film process, where a resistive paste is screen-printed onto a ceramic substrate and then fired at high temperatures. This process creates a robust and stable resistive element. The resistor's tolerance of ±5% indicates the acceptable variation in the actual resistance value compared to the nominal value of 18kΩ. The temperature coefficient of ±200 ppm/°C specifies how much the resistance value will change with temperature variations. This resistor is commonly used in circuits where precise resistance values are not critical, and a tolerance of ±5% is acceptable. Its power rating of 0.1W indicates the maximum power that the resistor can safely dissipate without overheating or failing. It's important to select a resistor with an adequate power rating for the specific application to ensure reliable operation. The 0603 package size is a standard surface mount size, ensuring compatibility with automated assembly equipment. The RoHS compliant terminations indicate that the resistor is manufactured without the use of hazardous substances, making it suitable for environmentally conscious applications.

You May Also Be Interested in

Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess