EN
  • EN
  • DE

WR04X333JTL

Part No WR04X333JTL
Manufacturer Walsin Technology Corporation
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842430-WR04X333JTL
Ultra Librarian 3D Model Ultra Librarian WR04X333JTL CAD Model

Description

The WR04X333JTL is a chip resistor manufactured by Walsin Technology Corporation, a well-known provider of electronic components. It is part of the WR series of thick film chip resistors, designed for surface mount technology (SMT) assembly. This particular resistor offers a resistance of 33kΩ and is used across a variety of electronic applications where precision, reliability, and compact size are crucial.

Applications

  • Consumer electronics (e.g., mobile devices, audio equipment, home appliances)
  • Industrial automation (e.g., sensors, control systems, instrumentation)
  • Automotive electronics (e.g., engine control units, dashboard systems, safety features)
  • Telecommunications (e.g., network equipment, wireless devices, signal processing)
  • Medical equipment (e.g., diagnostic tools, monitoring devices, therapeutic equipment)

Features

  • Resistance Value: 33kΩ
  • Tolerance: ±5%
  • Temperature Coefficient of Resistance (TCR): ±200 ppm/°C
  • Power Rating: 0.063W (1/16W)
  • Package Size: 0402 (1.0mm x 0.5mm)
  • Termination: Nickel Barrier
  • RoHS Compliant

Benefits

  • Compact size facilitates high-density circuit board layouts.
  • Stable resistance value across a wide temperature range.
  • Reliable performance ensures consistent circuit operation.
  • Cost-effective solution for general-purpose resistance requirements.
  • Easy to integrate into automated SMT assembly lines.
  • Environmentally compliant due to RoHS certification.

Additional Details

The 0402 package size is a standard miniature size for chip resistors and is commonly used in applications where space is limited on the circuit board. The ±5% tolerance indicates the permissible variation in the resistor's actual resistance value. The temperature coefficient of resistance (TCR) specifies the degree to which the resistance changes with temperature variations. The nickel barrier termination ensures excellent solderability and prevents solder leaching during reflow soldering. Thick film resistors are widely used because they offer a good balance between cost, performance, and reliability.

In summary, this resistor is suited for various general-purpose applications, offering a reliable 33kΩ resistance in a small, surface-mountable package.

You May Also Be Interested in

Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess