The WR02X203 JTL is a chip resistor manufactured by Walsin Technology Corporation. It's a surface mount resistor used to provide a specific resistance value in electronic circuits. The '203' indicates the resistance value (20kΩ), and the JTL likely refers to tolerance and packaging details.
Applications
- Consumer electronics
- Telecommunications equipment
- Industrial controls
- Automotive electronics
- Medical devices
Features
- Surface mount device (SMD)
- Compact size
- High reliability
- Stable performance
- RoHS compliant
Benefits
- Easy to assemble on printed circuit boards (PCBs)
- Saves space in compact electronic designs
- Ensures reliable circuit operation
- Provides consistent resistance value over time
- Environmentally friendly
Additional Details
The WR02X203 JTL is a thick film chip resistor, meaning the resistive element is a thick film material deposited on a ceramic substrate. The '203' marking indicates a resistance of 20kΩ. The tolerance is likely 5% or better, as indicated by the part number details on Walsin's datasheets. The 'WR02' indicates the resistor size, likely 0402 or 0603. The JTL might relate to the specific packaging (e.g., tape and reel) for automated assembly. The power rating and voltage rating will depend on the exact size and construction of the resistor;refer to the datasheet for specific electrical characteristics and temperature coefficients. These resistors are designed for reflow soldering and are available in various packaging options to suit different manufacturing needs.