EN
  • EN
  • DE

RGCMF1210080V3T

Part No RGCMF1210080V3T
Manufacturer Walsin Technology Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Walsin Technology Corporation
Win Source Part Number 294313-RGCMF1210080V3T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RGCMF1210080V3T CAD Model

Description

The Walsin Technology Corporation RGCMF1210080V3T is a thick film chip resistor designed for surface mount applications. This component offers precise performance and is suitable for a wide range of electronic circuits requiring tighter tolerance.

Applications:

  • Consumer Electronics
  • Industrial Equipment
  • Telecommunications Devices
  • Automotive Electronics
  • Precision Circuits

Features:

  • Size 1210 (3225 metric)
  • Resistance Value: 8 Ohms
  • Tolerance: ±5%
  • Power Rating: 0.25W (1/4W)
  • Temperature Coefficient: ±100 ppm/°C
  • Thick film resistor element

Benefits:

  • Compact Size: The 1210 package size allows for high-density mounting on circuit boards.
  • Precise Resistance: The tighter tolerance of ±5% is suitable for circuits where resistance accuracy is critical.
  • Reliable Performance: Thick film construction provides stable and consistent performance.
  • Cost-Effective: Offers a balance between performance and affordability.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Additional Details:

The RGCMF1210080V3T resistor utilizes a thick film resistive element deposited on a ceramic substrate. The '1210' refers to the physical dimensions of the resistor in inches (0.12 inch x 0.10 inch). The '080' indicates the resistance value of 8 Ohms. The 'V' designates the tolerance of ±5%, a significant improvement over the 'M' designated 20% tolerance. The '3T' refers to the packaging - typically tape and reel for automated assembly. This resistor is designed for reflow soldering and is suitable for automated pick-and-place assembly. Operating temperature range is typically -55°C to +155°C. The component is lead-free and complies with environmental regulations. This resistor is designed for general-purpose and precision applications requiring a small size, moderate power handling capability, and tighter resistance control. The lower temperature coefficient also provides better stability over a wider range of temperatures.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess