EN
  • EN
  • DE

RFBLN20120G9D0T

Part No RFBLN20120G9D0T
Manufacturer Walsin Technology Corporation
Catalog Misc Products
Description 900MHz GSM Band Working Frequency
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835370-RFBLN20120G9D0T
Ultra Librarian 3D Model Ultra Librarian RFBLN20120G9D0T CAD Model

Description

The RFBLN20120G9D0T is a bandpass filter designed for radio frequency (RF) applications, manufactured by Walsin Technology Corporation. It is commonly used to selectively pass signals within a specific frequency range while attenuating signals outside that range. This filter is often employed in wireless communication systems to improve signal quality and reduce interference.

Applications:

  • Wireless Communication Systems (e.g., Wi-Fi, Bluetooth)
  • Mobile Devices (Smartphones, Tablets)
  • IoT Devices
  • Wireless Sensor Networks
  • RF Transceivers

Features:

  • Bandpass Filter: Selectively passes signals within a specific frequency range.
  • Small Size (2012): Compact dimensions for space-constrained applications (2.0mm x 1.2mm).
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Effectively suppresses signals outside the passband.
  • Surface Mount Device (SMD): Suitable for automated assembly.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved Signal Quality: Reduces interference and enhances signal clarity.
  • Enhanced System Performance: Optimizes the performance of wireless communication systems.
  • Miniaturization: Enables the design of smaller and more compact devices.
  • Easy Integration: Simplifies the assembly process.
  • Environmentally Friendly: Meets environmental standards.

Additional Details:

The RFBLN20120G9D0T bandpass filter is designed to provide optimal performance in a specific frequency range. The '2012' designation refers to its physical dimensions in millimeters (2.0mm length x 1.2mm width), making it suitable for compact electronic devices. Low insertion loss ensures that signals within the passband are transmitted with minimal attenuation, while high attenuation effectively suppresses unwanted signals outside the passband. This filter is typically used in conjunction with other RF components, such as amplifiers and mixers, to create complete wireless communication systems. Detailed technical specifications, including center frequency, bandwidth, insertion loss, attenuation, and impedance, can be found in the product datasheet available from Walsin Technology Corporation. Proper impedance matching is crucial for optimal filter performance.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess