EN
  • EN
  • DE

0805B103K501CT

Part No 0805B103K501CT
Manufacturer Walsin Technology Corporation
Catalog Ceramic Capacitors
Description CAP CER 10000PF 500V X7R 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Capacitance 10000 pF
Tolerance ±10%
Voltage - Rated 500V
Temperature Coefficient X7R
Operating Temperature -55°C ~ 125°C
Features High Voltage
Applications SMPS Filtering
Mounting Type Surface Mount, MLCC
Package / Case 0805 (2012 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.053" (1.35mm)
Lead Style -;5;9;7;10;8;3;4;2;1;600470;1284;3979;4306;4713;4802;565;338;3906;495;2821;2819;2873;709;712;399;423;1761;1763;1608;478;4491;2997;490;3372;4835;4988;10;4363;5440;553;4705;846;1276;602190;600;4378;1568;738;587;445;1712;4075;410;2679;1102;2577;56;1896;541;718;720;1292;732;13;5011;818;0;53522;93141;112908;105358;105357;105361;91606;105355;91607;105354;1748;16843;105359;105356;105360;6355;352;7792;123448;358;936;113026;33545;14276;41521;27297;1462;86514;126616;95655;95654;95653;95651;233;95650;2344;70673;13256;70660;15368;20168;13931;5725;32801;2211;70672;80882;70719;70661;14315;12881;50772;58753;58754;50804;58755;50805;50806;115415;50807;62150;64897;66000;37728;37727;37726;50808;50809;37723;37724;37725;58977;1304;70768;70767;70688;70677;70678;70665;70666;69788;44570;24390;24391;24393;24395;24396;24397;24398;24399;24400;24401;24402;24403;24404;24405;24406;24407;24408;24409;24410;24411;24412;24413;24414;24415;24416;24417;24418;24419;24420;24421;24423;24424;24425;24426;5908;69282;115525;133137;1054;95090;104313;95091;95088;95089;95092;83642;109671;109673;83644;109672;70745;70743;70749;70744;70750;1435;83639;73147;76932;70752;70707;121140;1727;5808;467;90412;3419;90411;31447;31458;31465;31466;31471;29239;31481;31499;31525;31584;63107;31587;119590;29238;4620;5804;97592;97593;97594;97595;46045;30520;3998;6236;26420;38072;47145;31162;114200;43944;2002;5568;20006;58767;11392;5858;1246;37034;76934;76933;65745;74752;5136;1484;53365;3586;1401;2021;58309;58310;91986;5770;5771;5772;27673;5567;37014;29717;27055;13238;60075;8897;58311;58;20101;1767;6729;24428;23974;10081;19507;43124;5879;70742;128135;70741;70712;70713;70704;70705;37483;16442;794;60;310;4637;9920;309;50730;21887;32803;5859;1563;23532;1237;38540;46525;46524;46523;12462;46442;13031;76915;50220;2204;5667;126367;41062;32486;2187;2394;54518;87128;28115;41760;58442;25231;5680;60276;5857;31706;5147;38193;2395;80760;56715;5855;24195;2188;15391;15392;15393;119273;15394;73384;70676;70769;70662;70663;70652;70656;70658;70655;83643;83641;70659;70679;70657;11295;5807;29507;27252;27253;128132;128130;70721;41097;5390;49698;62131;62132;43781;1049;39287;39312;39288;28111;39289;39311;39310;39309;39308;39290;1200;85210;19781;39307;85220;39298;39299;259;39296;39306;39305;39295;39294;39293;39292;45686;8811;24086;117235;98035;114471;20740;52963;128139;128142;3853;15923;31711;45687;82412;880;883;46448;46549;2918;70736;70733;39291;47049;70680;70667;15434;70670;70669;70651;70650;70738;18726;69228;117236;117237;105051;105052;4093;23484;86756;1292;86515;126615;121568;5384;70737;122256;41780;80722;30616;20099;118015;118016;114507;119771;119772;119773;119774;119775;123449;119776;119777;119778;119779;119630;123454;1083;5389;128146;41756;70746;70747;94122;85390;99588;70729;94233;130119;128140;128136;70682;70760;83638;70759;70740;70761;70757;70756;128131;70758;80881;41783;30596;124751;9772;54804;54803;128441;5753;1578;1033;2646;123456;123640;70674;70664;83645;83640;122748;20003;20004;20005;5837;37019;5806;5810;44537;81022;92534;91571;487;55975;56;10809;10810;7366;10814;10815;10817;19050;104425;103572;104564;104565;104566;292;103573;104567;22266;104568;81524;104569;3235;123505;65746;5597;16887;16888;27755;27756;27757;30634;30635;46234;30887;58286;123450;123451;58112;30889;123452;123483;60315;34039;34040;34041;34042;58787;63483;34043;34044;34045;62171;27750;27751;62170;27752;27753;27754;30880;62169;34038;54781;54782;34050;70781;34049;28900;28899;30497;27758;36412;30501;34030;34029;34031;34032;28901;28902;28903;30498;28904;59154;43647;4925;104570;104571;31368;104572
Ultra Librarian 3D Model Ultra Librarian 0805B103K501CT CAD Model

You May Also Be Interested in

Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4,350+ $0.0115 $50.0250
10,530+ $0.0095 $100.0350
16,305+ $0.0092 $150.0060
22,475+ $0.0089 $200.0275
29,070+ $0.0086 $250.0020
38,965+ $0.0077 $300.0305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess