EN
  • EN
  • DE

0603N120J500LT

Part No 0603N120J500LT
Manufacturer Walsin Technology Corporation
Catalog Custom Parts (0 - A)
Description Mlcc 0603 12PF 50V Npo ±5% SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 12 pF
Case / Package 0603
Depth 800 µm
Dielectric C0G
Length 1.6 mm
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Packaging Tape and Reel
RoHS Compliant
Tolerance 5 %
Voltage Rating (DC) 50 V
Win Source Part Number 1133486-0603N120J500LT
Categories Custom Parts
Manufacturer Walsin Technology Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0603N120J500LT CAD Model

Description

The 0603N120J500LT is a ceramic chip inductor manufactured by Walsin Technology Corporation. It's designed for surface mounting and comes in the 0603 package size, making it suitable for various electronic applications requiring a compact and efficient inductor. The inductor is used for filtering, impedance matching, and in RF circuits.

Applications

  • RF circuits: Used in radio frequency applications for tuning and impedance matching.
  • Mobile devices: Employed in smartphones, tablets, and other portable devices.
  • Wireless communication: Utilized in Bluetooth, Wi-Fi, and Zigbee modules.
  • Filtering: Incorporated in filter circuits to reduce noise and interference.
  • Consumer electronics: Found in various electronic products such as TVs and audio equipment.

Features

  • Compact size: The 0603 package offers a small footprint for space-constrained applications.
  • High SRF: Self-resonant frequency is high, which is beneficial for high-frequency applications.
  • Surface mount technology (SMT): Designed for automated assembly processes.
  • Ceramic construction: Provides stable performance and reliability.
  • Tight tolerance: Offers accurate inductance values.

Benefits

  • Space saving: Allows for higher component density on PCBs.
  • Effective filtering: Reduces unwanted noise and interference in circuits.
  • Stable performance: Ensures reliable operation in diverse environmental conditions.
  • Optimized for RF: Provides excellent performance in high-frequency circuits.
  • Cost-effective: Offers a good balance between performance and price.

Additional Details

The 0603N120J500LT features an inductance of 12nH. The 'J' likely represents a tolerance code, while '500' may correspond to the test frequency. The datasheet would specify the exact tolerance. Its compact size and performance make it a versatile component for modern electronic designs. Additional specifications like the Q-factor and DC resistance (DCR) can be found in the official datasheet from Walsin Technology Corporation. Consulting the datasheet is crucial to ensure proper implementation and optimal performance within the intended circuit.

You May Also Be Interested in

TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Crouse-Hinds
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Matsuo
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess