EN
  • EN
  • DE

DCHB200-48S28TF1

Part No DCHB200-48S28TF1
Manufacturer Wall Industries,Inc.
Catalog Custom Parts (B - D)
Description DC to DC Converter Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1136575-DCHB200-48S28TF1
Categories Custom Parts
Manufacturer Wall Industries,Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCHB200-48S28TF1 CAD Model

Description

The Wall Industries DCHB200-48S28TF1 is a DC-DC converter designed to provide a regulated 28VDC output from a 48VDC input. This converter is part of the DCHB200 series, known for its high efficiency, compact size, and robust design. It's commonly used in telecommunications, industrial automation, and other applications requiring a stable and isolated power supply.

Applications:

  • Telecommunications Equipment
  • Industrial Automation Systems
  • Networking Devices
  • Data Centers
  • Security Systems
  • Power over Ethernet (PoE) applications
  • Battery-powered systems requiring voltage conversion

Features:

  • Wide Input Voltage Range: Accepts a 48VDC nominal input with a tolerance range, typically from 36VDC to 75VDC.
  • Regulated Output Voltage: Provides a stable and precise 28VDC output.
  • High Efficiency: Minimizes power loss and heat generation, contributing to energy savings.
  • Isolation: Offers electrical isolation between the input and output, enhancing safety and preventing ground loops.
  • Over-Voltage Protection (OVP): Protects the connected load from damage due to excessive output voltage.
  • Over-Current Protection (OCP): Limits the output current to prevent overload conditions.
  • Short-Circuit Protection (SCP): Shuts down the converter in the event of a short circuit at the output.
  • Thermal Shutdown: Protects the converter from overheating.

Benefits:

  • Stable Power Supply: Ensures reliable operation of sensitive electronic equipment.
  • Energy Savings: High efficiency reduces power consumption and operating costs.
  • Enhanced Safety: Isolation and protection features protect both the equipment and personnel.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Long Lifespan: Robust design and high-quality components ensure long-term reliability.

Additional Details:

The DCHB200-48S28TF1 typically delivers an output power of up to 200W. It often includes remote on/off control for convenient system integration. The converter is designed to meet relevant safety standards and regulatory requirements. Detailed specifications, including input voltage range, output current, efficiency curves, and operating temperature range, can be found in the manufacturer's datasheet. The “TF1” suffix may designate specific features or packaging options. The isolation voltage is typically several kilovolts DC. Always consult the manufacturer's documentation for the most accurate and up-to-date information.

You May Also Be Interested in

Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess