EN
  • EN
  • DE

862-8693

Part No 862-8693
Manufacturer WAGO Corporation
Catalog Terminal Blocks
Description 4-CONDUCTOR CHASSIS-MOUNT TERMIN  /  3 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel White
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Panel Mount
Mfr WAGO Corporation
Package Bag
Front Panel Wire Connection Push In Clamp - Wire Entry 90° to Panel
Rear Panel Wire Connection Push In Clamp - Wire Entry 90° to Panel
Width 1.417" (36.00mm)
Positions Per Level 3
Panel Mount Type Chassis, Panel
Pitch 0.472" (12.00mm)
Wire Gauge 12-20 AWG
Color White
Features Push Button Actuated
Number of Levels 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Other Names 51131567,8628693,2946-862-8693,2943-862-8693,2943-862-8693-ND,08628693,0862-8693
Standard Package 1
Win Source Part Number 1113122-862-8693
Ultra Librarian 3D Model Ultra Librarian 862-8693 CAD Model

Description

This white push button actuated terminal block with a pitch of 0.472" (12.00mm) and positions per level of 3 is designed for chassis and panel mounting and is manufactured by WAGO Corporation.

  • Pitch: 0.472" (12.00mm)
  • Positions per Level: 3
  • Mounting: Chassis, Panel
  • Wire Gauge: 12-20 AWG
  • Packaging: Bag
  • Wire Connection: Push in Clamp
  • Wire Entry: 90° to Panel
  • MSL: Not Applicable
  • HTSUS: 8536.90.4000

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 3CIRC 0.39\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.375\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.281\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3582 $60.4476
42+ $2.7555 $115.7310
65+ $2.6694 $173.5110
90+ $2.5833 $232.4970
116+ $2.4971 $289.6636
155+ $2.2389 $347.0295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess