EN
  • EN
  • DE

235-502

Part No 235-502
Manufacturer WAGO Corporation
Catalog Terminal Blocks
Description PCB TERMINAL BLOCK; 2.5 MM; PIN / 2 Position Wire to Board Terminal Block Horizontal with Board 0.300" (7.62mm) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks>Wire to Board
Manufacturer WAGO Corporation
Packaging Box
Number of Levels 1
Positions Per Level 2
Pitch 0.300" (7.62mm)
Mating Orientation Horizontal with Board
Current 10 A
Voltage 300 V
Wire Gauge 14-20 AWG
Mounting Through Hole
Wire Termination Screwless - Leg Spring, Push-In Spring
Color Gray
Temperature Range - Operating -60°C ~ 105°C
Housing Material Polyamide (PA66), Nylon 6/6
Contact Material - Plating Electrolytic Copper - Tin Plated
Clamp Material - Plating Steel - Nickel Plated
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 2943-235-502-ND,2946-235-502,51147480,0235502,0235-502,2943-235-502,235502,0235-0502
Standard Package 70
Win Source Part Number 1332165-235-502
Ultra Librarian 3D Model Ultra Librarian 235-502 CAD Model

Description

The WAGO Corporation 1332165-235-502 is a terminal block connector that is designed for wire-to-board applications.

  • Packaging: Box
  • Standard Package: 70
  • Positions per Level: 2
  • Levels: 1
  • Pitch: 0.300" (7.62mm)
  • Wire Gauge: 14-20 AWG
  • Housing Material: Polyamide (PA66), Nylon 6/6
  • Voltage Rating: 300V
  • Current Rating: 10A
  • Wire Termination: Screwless-Leg Spring, Push-In Spring
  • Contact Material: Electrolytic Copper-Tin Plated
  • Clamp Material: Steel and Nickel Plated
  • Temperature Range: -60°C to 105°C
  • HTSUS Code: 8536.90.4000

You May Also Be Interested in

Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Lowest to $2.1414
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.687\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.625\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 3CIRCUIT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess