EN
  • EN
  • DE

VCCM600S

Part No VCCM600S
Catalog AC DC Configurable Power Supply Modules
Description 600 WATT CONDUCTION COOLED ITE F
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Standard
Number of Positions 4
Voltage - Input 85 ~ 264 VAC, 120 ~ 370 VDC
Power (Watts) 600 W
Efficiency 90%
Features 5V, 500mA Auxilary Output
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Size / Dimension 7.00" L x 4.00" W (177.8mm x 101.6mm)
Height 1.61" (41.0mm)
Approval Agency CB, CE, CSA, IEC, UL
Standard Number 60950-1; 62368-1
Input Connector Screw Terminal
Current - Leakage 1.5 mA
Cooling Type Conduction
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1572754-VCCM600S
Ultra Librarian 3D Model Ultra Librarian VCCM600S CAD Model

Description

N

You May Also Be Interested in

Vox Power Ltd.
600 WATT CONDUCTION COOLED ITE F
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess