Products specifications Report Issue?

Manufacturer Vishay Dale
Packaging Reel
Resistance 20 mOhms
Tolerance ±1%
Power (Watts) 2W
Composition Metal Element
Features Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Temperature Coefficient ±75ppm/°C
Temperature Range - Operating -65°C ~ 275°C
Manufacturer Package 4527 J-Lead
Supplier Device Package 4527
Dimension 0.455" L x 0.275" W (11.56mm x 6.98mm)
Height - Seated (Maximum) 0.100" (2.54mm)
Number of Terminations 2
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812478-WSR2R0200FEA
Ultra Librarian 3D Model Ultra Librarian WSR2R0200FEA CAD Model

Description

The WSR2R0200FEA is a 2W metal element resistor from Vishay Dale.

  • Resistance: 20mOhms
  • Tolerance: ±1%
  • Temperature Coefficient: ±75ppm/°C
  • Applications: Current sense, pulse withstanding, anti-sulfur, moisture resistant, automotive AEC-Q200
  • Package/Case Size: 4527 J-Lead
  • Mounting: Reel
  • Operating Temperature Range: -65°C to 275°C
  • Manufacturer Pack Quantity: 1,500

You May Also Be Interested in

Yageo
RES SMD 10K OHM 5% 1/16W 0402
Lowest to $0.0015
ECAD model for RC0402JR-0710KL
Yageo
RES 0.002 OHM 1% 5W 2512
Lowest to $0.5939
ECAD model for PU2512FKMP50R002L
KOA Speer
CURRENT SENSE RESISTOR
Need more? Email Us
ECAD model for SR732BTTDR130F
Yageo
RES SMD 4.3M OHM 5% 1/20W 0201
Need more? Email Us
ECAD model for RC0201JR-074M3L
Yageo
RES SMD 100K OHM 5% 1/16W 0402
Lowest to $0.0030
ECAD model for RC0402JR-07100K
Venkel
Thin Film CR; 0805; 1/10W; ±100PPM; 1.11M; ±0.25%
Need more? Email Us
ECAD model for TFCR0805-10W-K-1114CT-1K
Yageo
RES SMD 3.32K OHM 1% 1/20W 0201
Need more? Email Us
ECAD model for RC0201FR-073K32L
Yageo
RES 910 OHM 5% 1/2W 1210 / 910 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Need more? Email Us
ECAD model for RC1210JR-07910RL
KOA Speer
CURRENT SENSE RESISTOR
Need more? Email Us
ECAD model for SR731JTTDR110F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention