EN
  • EN
  • DE

WSL2512R0180FEA18

Part No WSL2512R0180FEA18
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 0.018 OHM 1% 2W 2512
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Resistance (Ohms) 0.018
Tolerance ±1%
Power (Watts) 2W
Composition Metal Element
Features Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Temperature Coefficient ±75ppm/°C
Temperature Range - Operating -65°C to 170°C
Case / Package 2512
Height - Seated (Max) 0.035" (0.89mm)
Number of Terminations 2
Win Source Part Number 113797-WSL2512R0180FEA18
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSL2512R0180FEA18 CAD Model

Description

The WSL2512R0180FEA18 is a Power Metal Strip® resistor from Vishay, designed for high-power current sensing applications. This resistor offers very low resistance, high power handling capability, and excellent long-term stability. It is well-suited for use in demanding automotive, industrial, and consumer electronics applications where precise current measurement is crucial.

Applications

  • Current sensing in power supplies
  • Motor control circuits
  • Inverter circuits
  • Automotive electronic control units (ECUs)
  • Battery management systems (BMS)
  • High-current measurement applications

Features

  • Low resistance value (0.018 Ohms)
  • High power rating (1 Watt)
  • Power Metal Strip® construction for low inductance
  • Excellent long-term stability
  • Low Temperature Coefficient of Resistance (TCR)
  • RoHS compliant
  • AEC-Q200 qualified for automotive applications
  • All-welded construction for enhanced reliability

Benefits

  • Precise current measurement for accurate control and monitoring.
  • Reduced power loss due to the very low resistance value, improving efficiency.
  • Reliable performance in harsh environments due to its robust construction and AEC-Q200 qualification.
  • Suitable for high-frequency applications because of its low inductance.
  • Consistent performance over time due to its excellent long-term stability.

Technical Specifications

The WSL2512R0180FEA18 has a resistance of 0.018 Ohms with a tolerance of ±1%. It has a power rating of 1 Watt. The temperature coefficient of resistance (TCR) is designed to be very low, ensuring stable resistance values over a wide temperature range. The resistor utilizes a solid metal alloy resistive element. It is available in a 2512 surface mount package. The operating temperature range is typically -65°C to +170°C.

It is a popular choice for applications where precise current sensing is vital for protection and control purposes. Its low inductance minimizes its impact on circuit performance at higher frequencies. The all-welded construction ensures high reliability, even in demanding operating conditions.

You May Also Be Interested in

Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess