EN
  • EN
  • DE

WSL-2010R0330FTA18

Part No WSL-2010R0330FTA18
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411524-WSL-2010R0330FTA18
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSL-2010R0330FTA18 CAD Model

Description

The WSL-2010R0330FTA18 is a Power Metal Strip® resistor manufactured by Vishay. It is a surface mount device (SMD) designed for current sensing in a wide range of applications. The resistor offers a low resistance value, enabling accurate current measurement while minimizing power losses. Its robust construction ensures reliable performance in demanding environments.

Applications

  • Current sensing in power supplies
  • Motor control circuits
  • Battery management systems
  • Inverters
  • Automotive electronics
  • Industrial automation equipment

Features

  • Power Metal Strip® construction
  • Low resistance value (0.033 Ohms)
  • High power rating
  • Surface mount package (SMD)
  • Low inductance
  • Excellent long-term stability
  • RoHS compliant

Benefits

  • Accurate current sensing with minimal insertion loss
  • High reliability in demanding applications
  • Compact size for space-constrained designs
  • Improved circuit efficiency
  • Reduced thermal stress on surrounding components
  • Easy integration into automated assembly processes

Additional Details

The resistor features a resistance of 0.033 Ohms. The 2010 package indicates the dimensions of the component. The Power Metal Strip® construction uses a solid metal alloy resistive element, contributing to its low resistance and high power handling capability. This resistor is designed for reflow soldering processes. The device has a low temperature coefficient of resistance (TCR), which ensures stable performance over a wide operating temperature range. It is commonly used in applications where precise current measurement and control are essential for optimal system performance. The low inductance is crucial for high-frequency applications where minimizing signal distortion is important.

The resistor's compact size enables its use in densely populated circuit boards. The robust construction ensures reliable performance in harsh environments, such as those encountered in automotive and industrial applications. The component's compliance with RoHS standards makes it environmentally friendly. The high power rating allows it to handle significant current loads without overheating.

You May Also Be Interested in

Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess