EN
  • EN
  • DE

WSL-20100.0251%

Part No WSL-20100.0251%
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411507-WSL-20100.0251%
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WSL-20100.0251% CAD Model

Description

The WSL-2010 0.025 1% is a power metal strip resistor manufactured by Vishay. It is engineered for applications that demand precise current sensing and high power handling. The resistor has a low resistance value of 0.025 ohms (25 milliohms) and a tight tolerance of 1%, enabling accurate current measurement in demanding circuits.

Applications:

  • Current sensing in power supplies.
  • Voltage regulation circuits.
  • Battery management systems.
  • Motor control circuits.
  • Automotive applications.

Features:

  • Power Metal Strip construction.
  • Resistance value: 0.025 ohms (25 mΩ).
  • Tight tolerance: 1%.
  • High power rating (consult datasheet for specific value).
  • Low Temperature Coefficient of Resistance (TCR).
  • 2010 surface mount package.
  • RoHS compliant.

Benefits:

  • Precise current measurement due to low resistance and tight tolerance.
  • Stable resistance over a wide temperature range.
  • Efficient power handling.
  • Space-saving design with a small surface-mount package.
  • Suitable for automated assembly processes.

Additional Details:

The 2010 package refers to the resistor's dimensions (0.20 inches long by 0.10 inches wide). The power rating for this component is dependent on the specific datasheet and must be verified to ensure proper operation. The resistor's design minimizes inductance, making it suitable for high-frequency applications. Thermal considerations are important at higher power levels.

You May Also Be Interested in

Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess