EN
  • EN
  • DE

WSL-1206-19.25 1% R86

Part No WSL-1206-19.25 1% R86
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411493-WSL-1206-19.25 1% R86
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSL-1206-19.25 1% R86 CAD Model

Description

The WSL-1206-19.25 1% R86 is a precision power metal strip resistor manufactured by Vishay. This resistor is designed for current sensing, voltage division, and pulse loading applications within electronic circuits. Its low resistance value of 19.25 milliohms, combined with a tight tolerance of 1%, makes it suitable for precise measurement and control.

Applications:

  • Current sensing in power supplies.
  • Voltage regulation circuits.
  • Feedback control systems.
  • Automotive electronic control units (ECUs).
  • Industrial automation equipment.

Features:

  • Power Metal Strip construction.
  • Low resistance value: 19.25 mΩ.
  • Tight tolerance: 1%.
  • High power rating (specific value depends on the datasheet, typically around 0.5W or more).
  • Low Temperature Coefficient of Resistance (TCR), ensuring stable resistance over temperature variations.
  • Small 1206 surface-mount package.
  • RoHS compliant.

Benefits:

  • Precise current measurement due to the low resistance and tight tolerance.
  • Improved circuit performance due to stable resistance over a wide temperature range.
  • Reduced power losses in current sensing applications.
  • Space-saving design due to the small surface-mount package.
  • Suitable for automated assembly processes.
  • Reliable performance in demanding environments.

Additional Details:

The Vishay WSL series utilizes a solid metal element with welded terminations. The R86 likely refers to a specific manufacturing or internal control code. The 1206 package indicates the resistor's dimensions (0.12 inches long by 0.06 inches wide). The power rating depends on the specific datasheet for this part number, so it's important to consult the official documentation for accurate specifications. The resistor's construction ensures good pulse handling capability, making it suitable for applications with transient current spikes. Proper thermal management is recommended to maximize performance and lifespan at higher power levels.

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess