EN
  • EN
  • DE

WSF4527100R0JKTAB

Part No WSF4527100R0JKTAB
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411466-WSF4527100R0JKTAB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSF4527100R0JKTAB CAD Model

Description

The WSF4527100R0JKTAB is a power metal strip resistor from Vishay, designed for current sensing in high-power applications. It features a four-terminal connection for enhanced accuracy in current measurement. Its low resistance value and high power capability make it ideal for applications requiring precise and reliable current sensing.

Applications

  • Power Supplies: Used for current sensing in power supplies, providing feedback for regulation and protection.
  • Motor Control: Provides accurate current feedback for motor speed and torque control.
  • Automotive Electronics: Employed in battery management systems, electronic power steering, and other automotive applications.
  • Inverters: Current sensing in inverter circuits for solar, wind, and other renewable energy systems.
  • Welding Equipment: Provides current regulation in welding power supplies.

Features

  • Four-Terminal Connection: Kelvin connection minimizes the effect of lead resistance on measurement accuracy.
  • High Power Rating: Capable of handling significant power dissipation.
  • Low Resistance Value: Designed for high-current sensing applications.
  • Low Temperature Coefficient of Resistance (TCR): Ensures stable resistance values over a wide temperature range.
  • Metal Strip Construction: Provides excellent pulse handling capability.

Benefits

  • Accurate Current Sensing: Four-terminal connection enables precise monitoring and control of current flow.
  • Reliable Performance: Maintains stable resistance values under varying load and temperature conditions.
  • Robust Design: Withstands harsh environments and demanding operating conditions.
  • Easy Integration: Compact size and convenient mounting options facilitate easy integration into existing circuits.
  • Improved Efficiency: Accurate current sensing allows for optimized system performance and efficiency.

Additional Details

The WSF4527 series resistors are available in various resistance values and tolerances to meet specific application requirements. The four-terminal connection allows for precise measurement of the voltage drop across the resistor, eliminating the error caused by the lead resistance. The resistor is constructed using a metal strip element that is welded to copper terminals. This construction provides excellent electrical and thermal conductivity.

Specific to WSF4527100R0JKTAB: This specific part number indicates a resistance value of 0.1 Ohms (100 milliohms), a tolerance of ±5%, and a temperature coefficient of J. The “TAB” likely denotes specific packaging or terminal details. For detailed specifications, refer to the official Vishay datasheet.

Technical Specifications (General WSF4527 Series):

  • Power Rating: Up to 5 Watts (depending on the specific part number and mounting conditions)
  • Resistance Range: Typically from milliohms to ohms
  • Tolerance: Available in various tolerances, such as ±1%, ±5%
  • TCR: Typically ±50 ppm/°C or better
  • Operating Temperature Range: -65°C to +170°C

You May Also Be Interested in

Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess