The WSC2515R4700FEA is a current sense resistor manufactured by Vishay. This resistor is part of the WSC series, designed for accurate current measurement in various electronic circuits. It offers a low resistance value and high power handling capabilities, making it suitable for applications requiring precise current sensing and control.
Applications:
- Power supplies
- Motor control circuits
- Battery management systems
- Inverters
- Automotive electronics
Features:
- Low resistance value (0.47 mΩ) for minimal impact on circuit performance
- High power rating to withstand significant current flow
- 2515 package size (6.35 mm x 3.81 mm) for surface mount assembly
- Four-terminal construction for improved measurement accuracy
- Excellent long-term stability
- Low inductance for high-frequency applications
- AEC-Q200 qualified for automotive applications
Benefits:
- Precise current measurement for improved system control and efficiency
- Reduced power loss due to low resistance value
- Reliable performance in demanding applications
- Simplified circuit design with compact package size
- Enhanced stability over time and temperature
- Suitable for both DC and AC current sensing
- Improved protection against overcurrent conditions
Additional Details:
The WSC2515R4700FEA resistor utilizes a metal strip construction that provides excellent electrical characteristics. The four-terminal design allows for Kelvin connections, which eliminate the effects of lead resistance on the measurement accuracy. The resistor is lead-free and RoHS compliant. The operating temperature range typically spans from -65°C to +170°C. The resistance tolerance is usually within a certain percentage, such as 1% or 5%, as indicated in the datasheet. This current sense resistor is commonly used in high-power applications where precise current monitoring is crucial for system performance and safety. The Vishay WSC series is known for its robust design and reliable performance in harsh environments.