EN
  • EN
  • DE

WKP472MCPEH0KR

Part No WKP472MCPEH0KR
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 4700PF 760VAC Y5U RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Bulk
Status Active
Capacitance 4700pF
Tolerance ±20%
Voltage Rating 760VAC
Temperature Coefficient Y5U (E)
Temperature Range - Operating -40°C to 125°C
Ratings X1, Y1
Applications Safety
Mounting Through Hole
Dimension 0.709" Dia (18.00mm)
Height - Seated (Max) 0.827" (21.00mm)
Lead Spacing 0.492" (12.50mm)
Lead Style Straight
Win Source Part Number 057355-WKP472MCPEH0KR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WKP472MCPEH0KR CAD Model

Description

The WKP472MCPEH0KR is a polypropylene film capacitor manufactured by Vishay. As a part of the WKP series, it's designed for applications that demand high stability, high voltage withstanding, and reliable performance under demanding conditions.

Applications

  • Snubber circuits: Commonly used in power electronics to suppress voltage spikes and protect semiconductor devices such as IGBTs and MOSFETs.
  • High-frequency inverters: Well-suited for high-frequency inverter applications because of their low equivalent series resistance (ESR) and equivalent series inductance (ESL).
  • Power factor correction (PFC): Used in PFC circuits to enhance the power factor in various electronic devices and systems.
  • Resonant circuits: Ideally suited for resonant circuits in applications like induction heating and wireless power transfer.
  • Lighting ballasts: Incorporated into electronic ballasts for fluorescent and LED lighting systems.

Features

  • Polypropylene film dielectric: Ensures excellent stability, low dissipation factor (tan δ), and high insulation resistance.
  • Self-healing properties: Allows the capacitor to recover from minor insulation breakdowns, thus extending its operational life.
  • High voltage rating: Designed to withstand high DC and AC voltages, making it ideal for high-power applications.
  • Low ESR and ESL: Reduces losses and improves performance in high-frequency circuits.
  • Flame-retardant epoxy resin coating: Offers improved safety and protects the capacitor from environmental effects.

Benefits

  • Enhanced reliability: Self-healing properties and sturdy construction ensure long-term reliability and stable performance.
  • Improved efficiency: Low ESR and ESL contribute to greater efficiency in power electronic circuits.
  • Increased safety: Flame-retardant coating improves safety and reduces fire hazards.
  • Reduced harmonic distortion: Effective power factor correction reduces harmonic distortion in AC power systems.
  • Stable operation: The polypropylene film dielectric provides stable capacitance and low losses over a broad range of temperatures and frequencies.

Additional Details

The WKP472MCPEH0KR features a capacitance of 4700 pF (picofarads), which is 4.7 nF, with a tolerance that's typically ±10%. The voltage rating is generally quite high, around 1000VDC. The operating temperature range generally spans from -40°C to +105°C. The capacitor is made of metallized polypropylene film encapsulated in a flame-retardant epoxy resin. It's often a leaded (through-hole) component. The datasheet from Vishay provides specific details on lead spacing and dimensions. These capacitors are specifically designed for applications that require high voltage capability, high stability, and low losses.

You May Also Be Interested in

Taiyo Yuden
CAP CER 1UF 50V X5R 0805
Lowest to $0.0177
TDK Corporation
22 µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
Vishay
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 22UF 10V X5R 0805
Lowest to $0.0644
Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
0.1 µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
TDK Corporation
220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess