EN
  • EN
  • DE

WKP222MCPEJ0KR

Part No WKP222MCPEJ0KR
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 2200PF 760VAC Y5U RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Bulk
Status Active
Capacitance 2200pF
Tolerance ±20%
Voltage Rating 760VAC
Temperature Coefficient Y5U (E)
Temperature Range - Operating -40°C to 125°C
Ratings X1, Y1
Applications Safety
Mounting Through Hole
Dimension 0.512" Dia (13.00mm)
Height - Seated (Max) 0.630" (16.00mm)
Lead Spacing 0.492" (12.50mm)
Lead Style Straight
Win Source Part Number 213986-WKP222MCPEJ0KR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WKP222MCPEJ0KR CAD Model

Description

The WKP222MCPEJ0KR is a polypropylene film capacitor manufactured by Vishay. It belongs to Vishay's WKP series, known for their high stability and reliability in demanding applications, particularly those involving high voltages and high frequencies.

Applications

  • Snubber circuits: Used in power supplies, inverters, and motor drives to suppress voltage transients and protect switching devices.
  • High-frequency applications: Suitable for circuits operating at high frequencies due to their low equivalent series resistance (ESR) and equivalent series inductance (ESL).
  • Lighting ballasts: Employed in electronic ballasts for fluorescent and LED lighting.
  • Power factor correction (PFC): Used in PFC circuits to improve the power factor of electronic devices.
  • Resonant circuits: Ideal for resonant circuits due to their stable capacitance and low losses.

Features

  • Polypropylene film dielectric: Provides excellent stability, low losses, and high insulation resistance.
  • Self-healing properties: Allows the capacitor to recover from minor breakdowns, extending its lifespan.
  • High voltage rating: Designed to withstand high voltages, making it suitable for demanding applications.
  • Low ESR and ESL: Minimizes losses and improves performance at high frequencies.
  • Flame-retardant epoxy resin coating: Enhances safety and protects the capacitor from environmental factors.

Benefits

  • Improved reliability: The self-healing properties and robust construction ensure long-term reliability.
  • Enhanced performance: Low ESR and ESL contribute to improved efficiency and performance in high-frequency circuits.
  • Increased safety: The flame-retardant coating enhances safety and prevents fire hazards.
  • Reduced energy consumption: High power factor correction capabilities can help reduce energy consumption.
  • Stable operation: Polypropylene film dielectric provides stable capacitance over a wide range of temperatures and frequencies.

Additional Details

The WKP222MCPEJ0KR typically has a capacitance value of 2.2 nF (2200 pF) with a tolerance of ±10%. The voltage rating is usually around 630VDC. The operating temperature range is typically -40°C to +105°C. This capacitor is constructed with a metallized polypropylene film and encapsulated in a flame-retardant epoxy resin. It is commonly available in a through-hole mounting configuration. The specific dimensions and lead spacing can vary; refer to the Vishay datasheet for precise details. This capacitor is designed for applications where stability, high voltage capability, and low losses are critical.

You May Also Be Interested in

Kemet
2200 pF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Need more? Email Us
TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241
Vishay
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Need more? Email Us
TDK Corporation
220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Need more? Email Us
Taiyo Yuden
CAP CER 1UF 50V X5R 0805
Lowest to $0.0177
TDK Corporation
2200 pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
Lowest to $0.0340
Kemet
0.1 µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
2700 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0611 $53.0550
115+ $0.8706 $100.1190
180+ $0.8434 $151.8120
250+ $0.8162 $204.0500
320+ $0.7890 $252.4800
425+ $0.7074 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,992 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess