Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features Bridge Rectifier Three Phase Standard 600 V QC Terminal D-63
Manufacturer Vishay
Package Bulk
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting QC Terminal
Package 5-Square, D-63
Case / Package D-63
Family Name 26MT60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number VS-26MT60-ND, VS26MT60-ND, *26MT60, 26MT60, VS26MT60
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938785-VS-26MT60
Ultra Librarian 3D Model Ultra Librarian VS-26MT60 CAD Model

Description

The VS-26MT60 is a three-phase bridge rectifier from Vishay, designed for a wide range of applications requiring AC to DC conversion. This module offers high reliability and efficient performance in converting three-phase alternating current into direct current.

Applications:

  • Power supplies for industrial equipment
  • Variable frequency drives (VFDs)
  • Uninterruptible power supplies (UPS)
  • Battery chargers
  • Welding equipment
  • Motor drives

Features:

  • Electrically isolated base plate
  • High thermal conductivity package
  • UL E78996 approved
  • Superior surge current capability
  • High isolation voltage (2500 V<sub>RMS)

Benefits:

  • Improved system efficiency due to low forward voltage drop
  • Simplified mounting and thermal management due to isolated base plate
  • Enhanced system reliability due to high surge current capability
  • Reduced system size due to compact module design
  • Provides robust and reliable AC to DC conversion

Additional Details:

The VS-26MT60 features a maximum average forward current of 26 Amperes. The maximum repetitive peak reverse voltage is 600V. The operating temperature range is typically between -40°C to +150°C. The module's isolated base plate facilitates efficient heat dissipation, ensuring stable operation even under demanding conditions. The compact design allows for easy integration into various systems, contributing to a reduction in overall system size. The robust construction and high surge current capability make it suitable for harsh industrial environments. This rectifier is commonly used in applications where a reliable and efficient three-phase AC to DC conversion is crucial, such as in industrial power supplies and motor control systems.

You May Also Be Interested in

Vishay
BRIDGE RECT 3PHASE 400V 25A D-63
Need more? Email Us
ECAD model for VS-26MT40
IXYS
BRIDGE RECT 3P 1.2KV 248A PWS-E
Need more? Email Us
ECAD model for VUO190-12NO7
Vishay
BRIDGE RECT 1PHASE 400V 6A KBU
Need more? Email Us
ECAD model for KBU6G-E4/51
ON Semiconductor
BRIDGE RECT 1PHASE 50V 25A GBPC
Need more? Email Us
ECAD model for GBPC25005
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
Need more? Email Us
ECAD model for KBL02-E4/51
IXYS
BRIDGE RECT 3P 1.4KV 88A PWS-D
Lowest to $67.6561
ECAD model for VUO82-14NO7
Vishay
BRIDGE RECT 3PHASE 1KV 25A D-63
Need more? Email Us
ECAD model for VS-26MT100
Vishay
BRIDGE RECT 3P 1.6KV 60A MT-K
Need more? Email Us
ECAD model for VS-60MT160KPBF
Sensata-Crydom
BRIDGE RECT 3PHASE 600V 50A
Need more? Email Us
ECAD model for B485C-2

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7906 $67.5812
4+ $27.7257 $110.9028
6+ $26.8592 $161.1552
8+ $25.9928 $207.9424
10+ $25.1264 $251.2640
14+ $22.5271 $315.3794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,810 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention