EN
  • EN
  • DE

VS-12TTS08PBF

Part No VS-12TTS08PBF
Manufacturer Vishay
Catalog SCRs - Single
Description SCR PHSE CTRL 800V 12.5A TO220AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Gate Trigger (Igt) (Maximum) 15mA
Voltage - On State (Vtm) (Maximum) 1.2V
Current - On State (It (AV)) (Maximum) 8A
Current - On State (It (RMS)) (Maximum) 12.5A
Current - Hold (Ih) (Maximum) 30mA
Current - Off State (Maximum) 50μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 140A @ 50Hz
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 760366-VS-12TTS08PBF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name VS-12TTS08
Introduction Date October 18, 2011
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VS-12TTS08PBF CAD Model

Description

The Vishay Semiconductor Diodes Division 760366-VS-12TTS08PBF is a standard recovery silicon-controlled rectifier (SCR) designed for use in various electronic circuits that require high voltage and current ratings.

  • Supply and Demand Status: Limited
  • Packaging: Tube
  • Operating Temperature: -40°C to 125°C
  • Mounting Type: Through Hole
  • Voltage Rating: 800V
  • Current Rating: 12.5A

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3262
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3389 $58.4725
61+ $1.9185 $117.0285
94+ $1.8584 $174.6896
129+ $1.7983 $231.9807
167+ $1.7394 $290.4798
223+ $1.5593 $347.7239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess