Products specifications Report Issue?

Category Isolators>Optoisolators - Triac, SCR Output
Mfr Vishay Semiconductor Opto Division
Package Tube
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 5300Vrms
Voltage - Off State 800 V
Static dV/dt (Min) 5kV/µs
Current - LED Trigger (Ift) (Max) 1.6mA
Current - On State (It (RMS)) (Max) 300 mA
Current - Hold (Ih) 500µA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 60 mA
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Approval Agency cUR, FIMKO, UR
Base Product Number VO4158
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 2,000
Win Source Part Number 1002984-VO4158D
Ultra Librarian 3D Model Ultra Librarian VO4158D CAD Model

Description

The 1002984-VO4158D is an optoisolator with a triac output type.

  • Manufacturer: Vishay Semiconductor Opto Division
  • Output Type: Triac
  • Current DC Forward (If) (Max): 60 mA
  • Voltage Forward (Vf) (Typ): 1.2V
  • Voltage Off State: 800 V
  • Current On State (It (RMS)) (Max): 300 mA
  • Channel: 1
  • Voltage Isolation: 5300Vrms
  • Current Hold (Ih): 500µA
  • Zero-Crossing Circuit: Yes
  • Static dV/dt (Min): 5kV/µs
  • Current LED Trigger (Ift) (Max): 1.6mA
  • Mounting Type: Through-Hole
  • Package/Case: 6-DIP (0.300", 7.62mm)
  • Supplier Device Package: 6-DIP
  • Operating Temperature: -55°C ~ 100°C
  • ECCN: EAR99
  • HTSUS: 8541.49.8000
  • Base Product Number: VO4158
  • Approvals: cUR, FIMKO, UR

You May Also Be Interested in

Vishay
Optocoupler, Phototriac Output, Zero Crossing
Need more? Email Us
ECAD model for IL4108-X007T
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.2742
ECAD model for APT1212WA
Fairchild/ON Semiconductor
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
Need more? Email Us
ECAD model for MOC3022TM
Sharp Microelectronics
Low Profile Type Solid State Relays
Need more? Email Us
ECAD model for S208T01
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
ECAD model for EL3023-V
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $6.0322
ECAD model for FOD4208S
Everlight Electronics Co Ltd
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $0.2820
ECAD model for ELM3054(TA)-V
Panasonic
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.6695
ECAD model for APT1212A
Vishay
Optocoupler, Phototriac Output, Zero Crossing
Need more? Email Us
ECAD model for BRT23M-X007

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention