Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Output Type Triac, Power
Zero Crossing Circuit No
Number of Channels 1
Isolation Voltage 5300Vrms
Voltage - Off State 600V
Static dV/dt (Min) 210V/μs (Typ)
Current - LED Trigger (Ift) (Max) 10mA
Current - On State (It (RMS)) (Max) 1A
Current - Hold (Ih) 25mA
Forward Voltage 1.4V (Max)
Continuous forward current- Max 50mA
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Approvals cUR, UR
Win Source Part Number 057310-VO2223
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VO2223 CAD Model

Description

The VO2223 is a power triac manufactured by Vishay.

  • Maximum Forward Voltage: 1.4V
  • Off-State Voltage: 600V
  • Maximum Current: 1A
  • Isolation Voltage: 5300Vrms
  • Supply and Demand Status: Limited
  • Application: Isolators

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
ECAD model for 3SH21
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP / Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Lowest to $0.1006
ECAD model for EL3021
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
Lowest to $3.6463
ECAD model for IL4217
Fairchild/ON Semiconductor
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $7.2404
ECAD model for FOD4208SV
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP / Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Lowest to $45.5373
ECAD model for EL3010
Fairchild/ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6SMD
Need more? Email Us
ECAD model for MOC3162SR2M
Fairchild/ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6SMD
Lowest to $0.5506
ECAD model for MOC3082SR2M
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4MFP
Need more? Email Us
ECAD model for S2S3000F
Isocom Components 2004 LTD
Need more? Email Us
ECAD model for MOC3042SM&TR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0969 $65.8140
145+ $0.9004 $130.5580
225+ $0.8719 $196.1775
310+ $0.8447 $261.8570
400+ $0.8163 $326.5200
535+ $0.7321 $391.6735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,300 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention