The VJ2225A333FXAAT is a surface-mount multilayer ceramic capacitor (MLCC) manufactured by Vishay. It is designed for applications where high capacitance and stable performance are required.
Applications:
- Bypass and decoupling in power supplies
- Filtering in electronic circuits
- RF and microwave applications
- High-frequency circuits
- General-purpose applications
Features:
- Capacitance value of 0.033µF (33nF)
- NP0 (C0G) dielectric material
- Voltage rating of 50V
- EIA case size 2225
- Surface mount technology (SMT)
- RoHS compliant
Benefits:
- Extremely stable capacitance over temperature variations due to the NP0 (C0G) dielectric
- Low dissipation factor
- High Q factor
- Precise capacitance value
- Suitable for high-frequency applications
Additional Details:
The NP0 (C0G) dielectric offers exceptional capacitance stability, with a typical capacitance variation of less than ±0.3% over the operating temperature range of -55°C to +125°C. The 2225 case size refers to the capacitor's dimensions, which are approximately 0.22 inches in length and 0.25 inches in width. This capacitor is designed to withstand high temperatures during reflow soldering processes. The termination finish typically consists of a nickel barrier with tin plating.
This MLCC is an excellent choice for applications requiring highly stable capacitance and low losses, such as RF circuits, high-frequency filters, and precision timing circuits. Its NP0 dielectric makes it virtually immune to capacitance drift due to temperature changes.