EN
  • EN
  • DE

VJ1206Y222MXEMT

Part No VJ1206Y222MXEMT
Manufacturer Vishay
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Vishay
Win Source Part Number 408000-VJ1206Y222MXEMT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VJ1206Y222MXEMT CAD Model

Description

The VJ1206Y222MXEMT is a surface-mount multilayer ceramic capacitor (MLCC) from Vishay. This capacitor belongs to the VJ series, which is known for its robust performance and broad applicability in electronic circuits. Designed for automated assembly processes, the VJ1206Y222MXEMT delivers stable capacitance characteristics across a range of temperatures and voltages.

Applications

  • Bypass and decoupling in electronic circuits.
  • Filtering in power supplies.
  • Timing circuits.
  • High-frequency circuits.
  • Mobile devices.
  • Consumer electronics.

Features

  • Surface-mount design suitable for automated assembly.
  • Multilayer ceramic construction offers high capacitance in a small size.
  • High reliability.
  • Stable capacitance over temperature and voltage variations.
  • RoHS compliant.

Benefits

  • Reduced board space requirements due to its compact size.
  • Improved circuit performance resulting from stable capacitance.
  • Lower assembly costs thanks to automated placement.
  • Long-term reliability in demanding application scenarios.
  • Environmentally friendly, conforming to RoHS standards.

Specifications

The VJ1206Y222MXEMT has the following specifications:

  • Case Size: 1206 (3216 Metric).
  • Capacitance: 2200 pF (2.2 nF).
  • Voltage Rating: 500 V.
  • Temperature Coefficient: X7R.
  • Tolerance: ±20%.
  • Operating Temperature Range: -55°C to +125°C.
  • Termination: Nickel barrier with tin plating.

The X7R dielectric provides a suitable balance between capacitance stability and size, making it a good choice for general-purpose applications. The ±20% tolerance is acceptable in less critical applications where precise capacitance values are not essential, but the higher voltage rating of 500V makes it suitable for high-voltage applications.

You May Also Be Interested in

Kemet
1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Walsin Technology Corporation
0.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0061
TDK Corporation
220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Need more? Email Us
Kemet
3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
Kemet
10 µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
TDK Corporation
0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Kemet
1 µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess