EN
  • EN
  • DE

VJ0805Q150JXATM

Part No VJ0805Q150JXATM
Manufacturer Vishay
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Vishay
Win Source Part Number 407979-VJ0805Q150JXATM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VJ0805Q150JXATM CAD Model

Description

The VJ0805Q150JXATM is a surface-mount multilayer ceramic capacitor (MLCC) manufactured by Vishay. It is designed for various applications requiring stable and reliable capacitive performance. As part of the VJ series, it offers consistent electrical characteristics and is suitable for automated assembly processes.

Applications

  • Bypass and decoupling applications in electronic circuits.
  • Filtering in power supplies and signal lines.
  • Use in timing circuits and oscillators.
  • Suitable for high-frequency circuits.
  • Consumer electronics applications.
  • Mobile and wireless devices.

Features

  • Surface mount design for efficient PCB assembly.
  • Multilayer ceramic construction providing high capacitance in a compact size.
  • High reliability and long operational life.
  • Stable performance over a wide range of temperatures.
  • RoHS compliant, ensuring environmental friendliness.

Benefits

  • Reduced board space requirements due to its small form factor.
  • Improved circuit stability with consistent capacitance values.
  • Lower assembly costs through automated placement capabilities.
  • Enhanced reliability, reducing the risk of circuit failures.
  • Environmentally responsible due to RoHS compliance.

Specifications

The key specifications of the VJ0805Q150JXATM are as follows:

  • Case Size: 0805 (2012 Metric).
  • Capacitance: 15 pF.
  • Voltage Rating: 100 V.
  • Temperature Coefficient: Q (±30 ppm/°C).
  • Tolerance: ±5%.
  • Operating Temperature Range: -55°C to +125°C.
  • Termination: Nickel barrier with tin plating.

The Q temperature coefficient ensures minimal capacitance variation over temperature, making it suitable for applications requiring stable performance. The 100V voltage rating allows it to be used in a variety of circuits without exceeding its operational limits.

You May Also Be Interested in

Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess