EN
  • EN
  • DE

VJ0805A121JXRAT5Z

Part No VJ0805A121JXRAT5Z
Manufacturer Vishay
Catalog Ceramic Capacitors
Description Surface Mount Multilayer Ceramic Chip Capacitors Prohibit Surface Arc-Over in High-Voltage Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Vishay
Win Source Part Number 407972-VJ0805A121JXRAT5Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VJ0805A121JXRAT5Z CAD Model

Description

The VJ0805A121JXRAT5Z is a multilayer ceramic chip capacitor (MLCC) manufactured by Vishay. This part belongs to the VJ series and is designed for various applications requiring stable capacitance.

Applications:

  • Bypass and decoupling in electronic circuits
  • Filtering in power supplies
  • Timing circuits
  • General-purpose applications in consumer electronics, industrial equipment, and automotive systems

Features:

  • Case size: 0805 (0.08 inches x 0.05 inches)
  • Capacitance: 120 pF (121 represents 12 x 10^1 pF)
  • Capacitance Tolerance: ±5% (J)
  • Voltage Rating: Needs datasheet verification - Likely 100V to 250V (X)
  • Temperature coefficient: X7R (stable capacitance over temperature)
  • Termination: Sn (Tin)
  • RoHS compliant

Benefits:

  • Provides stable capacitance over a wide temperature range
  • Reduces noise and ripple in power supplies
  • Improves signal integrity in high-speed circuits
  • Enables compact circuit designs
  • Offers a cost-effective solution
  • Easy to assemble using standard SMT processes

Additional Details:

The VJ0805A121JXRAT5Z is designed for surface mount technology (SMT). The X7R dielectric offers a balance between capacitance stability and size. The 'RAT' portion refers to packaging (Tape and Reel) and termination, '5Z' likely designates internal Vishay tracking information. Consult Vishay documentation to determine the exact voltage rating specified by the 'X' marking in the part number. This component is frequently used in electronic devices where small size and reliable performance are essential.

You May Also Be Interested in

TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess