The VF20120SG is a Schottky Barrier Rectifier manufactured by Vishay. It is designed for high-frequency switching power supplies, freewheeling diodes, OR-ing diode, and reverse battery protection applications. Its key feature is its low forward voltage drop, which minimizes power loss and improves efficiency.
Applications
- High-frequency switching power supplies
- Freewheeling diodes in inductive loads
- OR-ing diodes in redundant power systems
- Reverse battery protection
- DC-DC converters
Features
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- High reliability
- RoHS compliant
Benefits
- Improves efficiency in power conversion circuits by reducing power loss due to forward voltage drop.
- Offers reliable protection against voltage spikes and surges.
- Suitable for high-frequency applications, enabling compact and efficient designs.
- Enhances system reliability due to its robust construction.
- Complies with environmental regulations.
Additional Details
The VF20120SG typically features a maximum repetitive reverse voltage of 120V and a forward current of 20A. The forward voltage drop is generally around 0.7V at the rated current, but this value may vary depending on temperature and other operating conditions. It is available in a TO-220AC package. The operating junction temperature ranges from -65°C to +150°C. Its fast switching speed minimizes reverse recovery losses, making it suitable for high-frequency applications. For detailed specifications, including thermal resistance and leakage current, refer to the manufacturer's datasheet. Proper heatsinking may be required depending on the application to maintain the junction temperature within the specified limits.