EN
  • EN
  • DE

VCNL4200

Part No VCNL4200
Manufacturer Vishay
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 550NM AMBIENT 10SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Optical Sensor Ambient 550nm I²C 10-SMD Module
Manufacturer Vishay
Series Filtron™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-SMD Module
Case / Package 10-SMD
Family Name VCNL4200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number VCNL4200DKR, VCNL4200CT, VCNL4200TR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844623-VCNL4200
Ultra Librarian 3D Model Ultra Librarian VCNL4200 CAD Model

Description

The VCNL4200 Filtron™ series optical sensor is an ambient 550nm I²C 10-SMD module manufactured by Vishay. With an operating temperature range of -40°C to 85°C (TA), this sensor is ideal for use in a wide range of applications.

  • Mounting: surface mount
  • Package: reel
  • Family Name: VCNL4200
  • Category: sensors
  • ECCN: EAR99
  • Popularity: medium
  • MSL Level: 3 (168 hours)
  • Estimated Production Lead Time: 51 weeks
  • REACH Status: unaffected
  • HTSUS: 8542.39.0001
  • Other Part Numbers: VCNL4200DKR, VCNL4200CT, VCNL4200TR

You May Also Be Interested in

LITE-ON Technology
SENSOR OPT AMBIENT
Lowest to $0.6344
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Broadcom Limited
BT SOC LASERSTREAM SENSOR
Need more? Email Us
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $2.6588
Sharp Microelectronics
SENSOR TIME-OF-FLIGHT
Lowest to $39.4606
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $2.0374

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3585 $51.8870
52+ $1.9352 $100.6304
81+ $1.8747 $151.8507
111+ $1.8143 $201.3873
143+ $1.7538 $250.7934
191+ $1.5724 $300.3284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,041 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess