The V30120C-E3 is a high-current density Schottky barrier rectifier manufactured by Vishay. This device is designed for use in high-frequency inverters, free-wheeling diodes, and polarity protection applications. Its low forward voltage drop minimizes power loss and improves efficiency in demanding power circuits.
Applications
- Switching power supplies
- High-frequency inverters
- Free-wheeling diodes
- Polarity protection applications
Features
- High surge current capability
- High forward surge capability
- Low forward voltage drop
- Guardring for overvoltage protection
- High-temperature soldering guaranteed
Benefits
- Improved system efficiency due to low forward voltage drop, reducing power dissipation.
- Enhanced reliability with high surge current capability, protecting against transient voltage spikes.
- Simplified thermal management due to efficient operation.
- Robust performance in harsh environments due to high operating temperature range.
The V30120C-E3 features a maximum repetitive peak reverse voltage of 120V and a maximum average forward rectified current of 30A. It is available in a TO-220AB package. The low forward voltage drop (VF) minimizes power loss, contributing to higher overall efficiency in power conversion applications. Its high surge current capability provides added protection against transient events, enhancing the reliability of the system. It's designed to withstand high operating temperatures, making it suitable for demanding environments. The device is RoHS compliant, ensuring adherence to environmental regulations.