EN
  • EN
  • DE

V15P45HM3_A/I

Part No V15P45HM3_A/I
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 15A TO277A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 45 V 15A (DC) Surface Mount TO-277A (SMPC)
Manufacturer Vishay
Series Automotive, AEC-Q101, eSMP®, TMBS®
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-277, 3-PowerDFN
Case / Package TO-277A (SMPC)
Family Name V15P45
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 6500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902397-V15P45HM3_A/I
Ultra Librarian 3D Model Ultra Librarian V15P45HM3_A/I CAD Model

Description

The V15P45HM3_A/I is a Schottky Rectifier manufactured by Vishay. Similar to other Schottky diodes, it is designed for high-frequency rectification in applications like switching power supplies and DC-DC converters, where low forward voltage drop and fast switching are crucial. Its characteristics make it suitable for improving efficiency and reducing power losses in various electronic circuits.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to efficiently convert AC voltage to DC voltage.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power conversion.
  • Reverse Polarity Protection: Integrated into circuits to protect against damage from reverse polarity connections.
  • Free-Wheeling Diodes: Utilized as free-wheeling diodes in inductive circuits to protect switching transistors from voltage spikes.
  • High-Frequency Inverters: Applied in high-frequency inverters for efficient power conversion.

Features

  • Low Forward Voltage Drop: Reduces power loss and enhances efficiency.
  • Fast Switching Speed: Facilitates high-speed switching and minimizes switching losses.
  • High Surge Current Capability: Designed to withstand high surge currents without damage.
  • Low Leakage Current: Minimizes reverse leakage current, improving circuit performance.
  • Surface Mount Package: Packaged for surface mount assembly, enabling automated placement and soldering.

Benefits

  • Enhanced Efficiency: Minimizes power dissipation and improves the overall efficiency of electronic circuits.
  • High-Speed Performance: Enables high-speed switching and reduces switching losses, enhancing circuit performance.
  • Improved Reliability: Provides reliable performance and long operational life, ensuring circuit stability.
  • Compact Integration: Allows for compact integration into electronic circuits, optimizing board space utilization.
  • Effective Circuit Protection: Offers protection against reverse polarity connections and voltage spikes.

Additional Details

The V15P45HM3_A/I Schottky Rectifier typically consists of a metal-semiconductor junction. Its key specifications include forward voltage, reverse voltage, forward current, and surge current rating. The "HM3" suffix likely refers to a specific package type or manufacturing process detail. These diodes are designed to adhere to industry standards, ensuring reliability and performance in demanding applications.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess