EN
  • EN
  • DE

TZMC6V2-M-08

Part No TZMC6V2-M-08
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 500MW SOD80
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 100nA @ 2V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 175°C
Mounting SMD (SMT)
Case / Package SOD-80 MiniMELF
Win Source Part Number 1115085-TZMC6V2-M-08
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZMC6V2-M-08 CAD Model

Description

The TZMC6V2-M-08 is a Zener diode manufactured by Vishay. It's designed to provide precise voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode is part of the Zener diode family, known for its ability to maintain a stable voltage across its terminals when operated in the reverse breakdown region. It comes in a compact surface-mount package, making it suitable for high-density circuit board designs.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in power supplies and other electronic circuits.
  • Transient Voltage Suppression (TVS): Protecting sensitive components from voltage spikes and surges.
  • Overvoltage Protection: Clamping voltage to a safe level to prevent damage to downstream circuitry.
  • Clipping Circuits: Limiting the voltage amplitude of signals.
  • Reference Voltage Generation: Providing a stable voltage reference for comparators and other circuits.

Features

  • Zener Voltage: 6.2V nominal Zener voltage.
  • Low Reverse Leakage Current: Minimizes power dissipation in the reverse bias condition.
  • High Surge Current Capability: Withstands high transient current surges.
  • Surface Mount Package: Small footprint for high-density PCB assembly.
  • Excellent Clamping Capability: Provides precise voltage clamping during transient events.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Precise Voltage Regulation: Provides a stable and accurate voltage reference.
  • Effective Transient Protection: Protects sensitive circuits from voltage spikes and surges.
  • Space Saving: Small surface mount package allows for high-density board designs.
  • Reliable Performance: Designed for stable and reliable operation in various environmental conditions.
  • Cost Effective: Provides a cost-effective solution for voltage regulation and transient protection.

Additional Details

The TZMC6V2-M-08 is typically used in low-power applications where precise voltage regulation and transient voltage protection are required. Its compact size and robust construction make it suitable for use in a wide range of consumer, industrial, and automotive electronics. It's designed to operate over a wide temperature range and offers excellent long-term stability. The diode's characteristics are carefully controlled during manufacturing to ensure consistent performance and reliability. The device is available in a standard surface-mount package, making it compatible with automated assembly processes.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0427 $57.8585
3,290+ $0.0351 $115.4790
5,085+ $0.0341 $173.3985
7,020+ $0.0330 $231.6600
9,060+ $0.0319 $289.0140
12,150+ $0.0286 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess