EN
  • EN
  • DE

TS4YJ203

Part No TS4YJ203
Manufacturer Vishay
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 381512-TS4YJ203
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS4YJ203 CAD Model

Description

The TS4YJ203 is a thick film resistor array manufactured by Vishay. This component consists of multiple resistor elements integrated into a single package, offering space-saving and cost-effective solutions for various circuit applications. It's designed for precision resistor matching and general-purpose applications where multiple resistors with similar values are required.

Applications:

  • Voltage Dividers: Used for creating precise voltage levels in electronic circuits.
  • Current Sensing: Employed for monitoring current flow in circuits.
  • Pull-up/Pull-down Resistors: Provides defined logic levels for digital circuits.
  • Feedback Networks: Used in amplifier circuits to control gain and stability.
  • Instrumentation Amplifiers: Ensures accurate signal amplification in measurement systems.

Features:

  • Thick Film Technology: Provides good stability and reliability.
  • Multiple Resistors in a Single Package: Saves board space and reduces assembly costs.
  • Excellent Resistor Matching: Ensures consistent performance between resistor elements.
  • Available in Various Resistance Values: Offers flexibility in circuit design.
  • Surface Mount Package: Allows for automated assembly processes.

Benefits:

  • Reduced Component Count: Simplifies circuit design and assembly.
  • Improved Accuracy: Resistor matching enhances circuit performance.
  • Space Saving: Integration reduces board size and component density.
  • Cost Effective: Single package reduces material and assembly costs.
  • Enhanced Reliability: Robust construction ensures long-term performance.

Technical Specifications:

The TS4YJ203 typically comes in a surface-mount package (e.g., SOIC or similar). The resistance value is 20kΩ (203 representing 20 x 10^3 ohms). The tolerance and temperature coefficient of resistance (TCR) are important specifications that can be found in the product datasheet. Power rating per resistor element and the overall package power dissipation are also crucial parameters to consider for proper circuit design. The datasheet will provide information regarding the operating temperature range and other environmental characteristics.

You May Also Be Interested in

Bourns Inc.
TRIMMER 10 OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 100 OHM 0.2W PC PIN TOP
Lowest to $0.6782
Bourns Inc.
TRIMMER 1K OHM 0.3W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 1W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 2K OHM 0.5W PC PIN TOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess