EN
  • EN
  • DE

TR3E106K050E0300

Part No TR3E106K050E0300
Manufacturer Vishay
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Vishay
Win Source Part Number 395543-TR3E106K050E0300
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR3E106K050E0300 CAD Model

Description

The Vishay TR3E106K050E0300 is a solid tantalum electrolytic capacitor designed for general-purpose applications. Tantalum capacitors are favored for their stability, volumetric efficiency (high capacitance in a small size), and reliability, especially in demanding environments.

Applications

  • Power supply filtering
  • Bypass and decoupling capacitors
  • Timing circuits
  • DC-DC converters
  • General electronic circuit stabilization

Features

  • Solid tantalum construction: Offers enhanced stability and a long operational lifespan.
  • Surface mount device (SMD): Facilitates automated assembly on printed circuit boards.
  • High capacitance-to-volume ratio: Enables compact circuit designs.
  • Wide operating temperature range: Suitable for diverse environmental conditions.
  • Low ESR (Equivalent Series Resistance): Reduces power dissipation and improves circuit efficiency.
  • Polarized device: Requires correct polarity connection.

Benefits

  • Stable performance: Maintains consistent capacitance values over time and temperature variations.
  • High reliability: Ensures dependable operation with minimal failures.
  • Compact size: Allows for miniaturization of electronic devices.
  • Wide temperature range: Functions effectively in extreme temperature environments.
  • Improved circuit efficiency: Low ESR minimizes energy loss.
  • Cost-effective: Provides a balance of performance and price.

Additional Details

The TR3E106K050E0300 boasts a capacitance of 10µF (microfarads) with a tolerance of ±10%. It has a voltage rating of 50V (volts). The 'E' in the part number usually signifies the case size according to industry standards, affecting the capacitor's physical dimensions and mounting footprint. The '0300' likely relates to packaging details or a specific variant within the TR3 series. It is critical to note the polarity when installing this capacitor, as reverse polarity can cause damage or failure. The positive lead is typically marked on the component.

Low ESR is a crucial parameter, especially in high-frequency applications or where ripple current is significant. Lower ESR leads to less heat generation and improved overall circuit performance.

Always refer to the comprehensive datasheet from Vishay for the TR3E106K050E0300 for accurate specifications. This includes the exact capacitance, tolerance, voltage rating, ESR values at various frequencies, operating temperature range, and physical dimensions. The datasheet is essential for optimal selection and application of this capacitor in specific circuit designs.

You May Also Be Interested in

Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329
Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
Vishay
135D826X0125K6
Need more? Email Us
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7658 $63.4238
25+ $4.7309 $118.2725
38+ $4.5830 $174.1540
53+ $4.4352 $235.0656
68+ $4.2874 $291.5432
91+ $3.8438 $349.7858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess