EN
  • EN
  • DE

TPSMB33A/55T

Part No TPSMB33A/55T
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841001-TPSMB33A/55T
Ultra Librarian 3D Model Ultra Librarian TPSMB33A/55T CAD Model

Description

The TPSMB33A/55T is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This device is specifically designed to safeguard sensitive electronic components from voltage transients caused by events such as lightning strikes, inductive load switching, and electrostatic discharge (ESD). As part of Vishay's TransZorb® series, it features a fast response time and high surge current capability. Its SMB (DO-214AA) package provides a compact footprint, enabling efficient utilization of board space in modern electronic designs.

Applications:

  • I/O Line Protection: Protects input and output lines of electronic devices from voltage surges.
  • Data Line Protection: Safeguards data communication lines against transient voltages.
  • Automotive Electronics: Used in automotive control units and other onboard systems.
  • Industrial Equipment: Provides transient voltage protection for industrial control systems.
  • Power Supply Protection: Protects power supplies from voltage spikes and surges.

Features:

  • Unidirectional TVS Diode: Designed to protect against positive voltage transients.
  • Surface Mount Package (SMB/DO-214AA): Facilitates automated assembly processes.
  • Fast Response Time: Rapidly clamps transient voltages, minimizing their impact on protected components.
  • High Surge Capability: Can withstand high surge currents without degradation or failure.
  • Low Clamping Voltage: Limits the voltage across protected components during a transient event.

Benefits:

  • Enhanced System Reliability: Prevents damage to sensitive components from voltage transients.
  • Reduced Downtime: Minimizes failures caused by surge events, improving system availability.
  • Compact Design: The SMB package allows for efficient use of PCB space.
  • Simplified Circuit Design: Provides a straightforward solution for transient voltage protection.
  • Compliance with Industry Standards: Meets relevant industry standards for surge protection and safety.

Additional Details:

The TPSMB33A/55T has a stand-off voltage of 33V. It typically exhibits a breakdown voltage of approximately 36.7V and a maximum clamping voltage of around 53.3V at a specified test current. The peak pulse power dissipation is rated at 600W for a 10/1000 µs waveform. Its operating temperature range usually extends from -65°C to +150°C. This TVS diode is RoHS compliant, adhering to environmental regulations. Designers should consult the datasheet for precise SMB package dimensions to ensure accurate PCB layout and proper soldering techniques. As a unidirectional device, it is designed to protect against positive voltage transients; if bidirectional protection is required, additional circuitry or a bidirectional TVS diode should be used. Effective grounding practices are crucial for the optimal performance of TVS diodes.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess