The TPSMB13A-801E3 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic equipment from voltage transients caused by ESD (Electrostatic Discharge), EFT (Electrical Fast Transients), and lightning. This device is part of the SMB (Surface Mount B) package family, offering a compact size and robust performance.
Applications
- Data line protection
- I/O interface protection
- Power supply protection
- Industrial control systems
- Automotive electronics
Features
- SMB package with low profile
- Excellent clamping capability
- Low incremental surge resistance
- Fast response time: typically less than 1.0 ps from 0 V to VBR minimum
- High temperature soldering guaranteed: 260 °C/10 seconds at terminals
- Meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C
- AEC-Q101 qualified
Benefits
- Provides robust protection against voltage transients, increasing system reliability.
- The SMB package is compact and allows for efficient use of board space.
- Fast response time ensures effective clamping of transient voltages.
- AEC-Q101 qualification makes it suitable for demanding automotive applications.
- Reduces the risk of damage to sensitive components caused by transient events.
Additional Details
The TPSMB13A-801E3 has a standoff voltage of 13V, meaning it will not conduct under normal operating conditions up to 13V. When the voltage exceeds this level, the TVS diode starts conducting and clamps the voltage to protect downstream components. It is designed for surface mount applications and offers a low profile. The device is RoHS compliant and halogen-free, meeting environmental standards. It provides reliable protection against transient voltage surges, ensuring the longevity and reliability of electronic systems.