The TMPG06-18AHE3-A/C is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This particular TVS diode is part of the TMPG06 series, which is known for its fast response time and high surge capability.
Applications
- I/O Interfaces: Protection for data lines in computers, peripherals, and communication equipment.
- Power Lines: Safeguarding power supplies and power distribution circuits against voltage surges.
- Automotive Electronics: Protecting sensitive components in automotive control units and sensor systems.
- Industrial Equipment: Providing transient voltage protection for industrial control systems and machinery.
- Consumer Electronics: Shielding devices like televisions, set-top boxes, and audio equipment from voltage transients.
Features
- High Surge Capability: Designed to withstand high surge currents without degradation.
- Fast Response Time: Quickly clamps transient voltages to a safe level.
- Low Clamping Voltage: Limits the voltage across protected components to a safe value.
- Unidirectional Configuration: Provides protection against positive voltage transients.
- RoHS Compliant: Meets Restriction of Hazardous Substances directives, ensuring environmental compliance.
- DO-214AC (SMA) Package: Surface-mount package for automated assembly.
Benefits
- Enhanced System Reliability: Prevents damage to sensitive components caused by voltage transients, improving the overall reliability of the electronic system.
- Reduced Downtime: Minimizes equipment downtime due to transient voltage events.
- Cost Savings: Reduces the need for costly repairs and replacements of damaged components.
- Compliance with Safety Standards: Helps equipment meet regulatory safety standards related to transient voltage protection.
- Simplified Design: Easy to integrate into existing circuit designs.
Additional Details
The TMPG06-18AHE3-A/C has a stand-off voltage of 18V. It is designed to operate within a specific temperature range. The specific peak pulse power dissipation and other electrical characteristics can be found in the manufacturer's datasheet. The DO-214AC (SMA) package allows for efficient heat dissipation. This TVS diode is commonly used to protect against IEC 61000-4-2 (ESD) and IEC 61000-4-5 (Surge) threats.