EN
  • EN
  • DE

TMCTXB1A106MTRF

Part No TMCTXB1A106MTRF
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Solid Tantalum Surface Mount Chip Capacitors, Molded Case, Built-In Fuse
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1134413-TMCTXB1A106MTRF
Categories Tantalum Capacitors
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMCTXB1A106MTRF CAD Model

Description

The TMCTXB1A106MTRF is a tantalum capacitor manufactured by Vishay. These capacitors are known for their reliable performance in various electronic circuits. Tantalum capacitors are a type of electrolytic capacitor that uses tantalum as the anode material, providing high capacitance in a small volume, stable performance over a wide range of temperatures, and long operational life.

Applications

  • Power Supply Filtering: Used to smooth out voltage fluctuations in power supplies, ensuring a stable power source for sensitive electronic components.
  • Decoupling: Placed near integrated circuits to provide a local charge reservoir, preventing voltage drops and noise that can affect circuit performance.
  • DC Blocking: Blocks DC voltage while allowing AC signals to pass, commonly used in audio circuits and signal processing.
  • Timing Circuits: Suitable for timing applications due to their stable capacitance over time and temperature.
  • General Purpose Applications: Employed in various electronic devices, including computers, mobile phones, and industrial equipment.

Features

  • High Capacitance: Offers significant capacitance value, suitable for applications requiring large energy storage.
  • Small Size: Compact design allows for use in space-constrained applications.
  • Stable Performance: Exhibits stable electrical characteristics over a wide temperature range.
  • Long Life: Provides extended operational lifespan, ensuring reliability in demanding environments.
  • Low ESR (Equivalent Series Resistance): Reduces power dissipation and heat generation, improving efficiency.

Benefits

  • Improved Circuit Stability: Provides stable voltage and current, enhancing the overall performance of electronic circuits.
  • Reduced Noise: Filters out unwanted noise and ripple, ensuring clean signal transmission.
  • Increased Reliability: Long lifespan and stable performance contribute to the reliability of electronic devices.
  • Space Saving: Compact size allows for efficient use of board space.
  • Enhanced Power Efficiency: Low ESR minimizes power loss, improving energy efficiency.

Additional Details

Tantalum capacitors like the TMCTXB1A106MTRF are often available in various case sizes and voltage ratings to meet specific application requirements. The "106" in the part number typically indicates the capacitance value (10 x 10^6 pF, or 10uF). It's crucial to check the datasheet for the exact specifications, including voltage rating, tolerance, and operating temperature range, to ensure proper application and prevent potential failure. These capacitors are polarized, meaning they must be connected with the correct polarity to avoid damage.

You May Also Be Interested in

Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to $0.4366
AVX Corp/Kyocera Corp
CAP TANT 2200UF 10% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT 180UF 20% 25V AXIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess